Littelfuse, Inc. 30pF, 30kV, Unidirectional TVS Array for ESD Protection SP0502BAHTG

Description
This surface mount family of arrays suppress ESD and other transient overvoltage events. Used to meet the International Electrotechnical Compatibility (IEC transient immunity standards IEC 61000-4-2 for Electrostatic Discharge Requirements), these components can help protect sensitive digital or analog input circuits on data, signal, or control lines with voltage levels up to 5VDC. The monolithic silicon arrays are comprised of specially designed structures for transient voltage suppression (TVS). The size and shape of these structures have be tailored for transient protection. Compared to MOVs, this diode array provides a lower clamping voltage and lower off-state capacitance. An Array of 2, 3, 4, 5 or 6 TVS Avalanche Diodes in a ultra small SC70, SOT-23, SOT-143 or MSOP packages ESD Capability Standards: IEC 61000-4-2, Direct Discharge 30kV (Level 4); IEC 61000-4-2, Air Discharge 30kV (Level 4); MIL STD 883 3015.7 30kV Input Protection for Applications Up to 5VDC Fast Response Time: <1ns Low Input Capacitance: 30pF Typical Operating Temperature Range: -40°C to 125°C Moisture Sensitivity Level (MSL-1)
Request a Quote Datasheet
Description
This surface mount family of arrays suppress ESD and other transient overvoltage events. Used to meet the International Electrotechnical Compatibility (IEC transient immunity standards IEC 61000-4-2 for Electrostatic Discharge Requirements), these components can help protect sensitive digital or analog input circuits on data, signal, or control lines with voltage levels up to 5VDC. The monolithic silicon arrays are comprised of specially designed structures for transient voltage suppression (TVS). The size and shape of these structures have be tailored for transient protection. Compared to MOVs, this diode array provides a lower clamping voltage and lower off-state capacitance. An Array of 2, 3, 4, 5 or 6 TVS Avalanche Diodes in a ultra small SC70, SOT-23, SOT-143 or MSOP packages ESD Capability Standards: IEC 61000-4-2, Direct Discharge 30kV (Level 4); IEC 61000-4-2, Air Discharge 30kV (Level 4); MIL STD 883 3015.7 30kV Input Protection for Applications Up to 5VDC Fast Response Time: <1ns Low Input Capacitance: 30pF Typical Operating Temperature Range: -40°C to 125°C Moisture Sensitivity Level (MSL-1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30pF, 30kV, Unidirectional TVS Array for ESD Protection - SP0502BAHTG - Littelfuse, Inc.
Rosemont, IL, United States
30pF, 30kV, Unidirectional TVS Array for ESD Protection
SP0502BAHTG
30pF, 30kV, Unidirectional TVS Array for ESD Protection SP0502BAHTG
This surface mount family of arrays suppress ESD and other transient overvoltage events. Used to meet the International Electrotechnical Compatibility (IEC transient immunity standards IEC 61000-4-2 for Electrostatic Discharge Requirements), these components can help protect sensitive digital or analog input circuits on data, signal, or control lines with voltage levels up to 5VDC. The monolithic silicon arrays are comprised of specially designed structures for transient voltage suppression (TVS). The size and shape of these structures have be tailored for transient protection. Compared to MOVs, this diode array provides a lower clamping voltage and lower off-state capacitance. An Array of 2, 3, 4, 5 or 6 TVS Avalanche Diodes in a ultra small SC70, SOT-23, SOT-143 or MSOP packages ESD Capability Standards: IEC 61000-4-2, Direct Discharge 30kV (Level 4); IEC 61000-4-2, Air Discharge 30kV (Level 4); MIL STD 883 3015.7 30kV Input Protection for Applications Up to 5VDC Fast Response Time: <1ns Low Input Capacitance: 30pF Typical Operating Temperature Range: -40°C to 125°C Moisture Sensitivity Level (MSL-1)

This surface mount family of arrays suppress ESD and other transient overvoltage events. Used to meet the International Electrotechnical Compatibility (IEC transient immunity standards IEC 61000-4-2 for Electrostatic Discharge Requirements), these components can help protect sensitive digital or analog input circuits on data, signal, or control lines with voltage levels up to 5VDC. The monolithic silicon arrays are comprised of specially designed structures for transient voltage suppression (TVS). The size and shape of these structures have be tailored for transient protection. Compared to MOVs, this diode array provides a lower clamping voltage and lower off-state capacitance. An Array of 2, 3, 4, 5 or 6 TVS Avalanche Diodes in a ultra small SC70, SOT-23, SOT-143 or MSOP packages ESD Capability Standards: IEC 61000-4-2, Direct Discharge 30kV (Level 4); IEC 61000-4-2, Air Discharge 30kV (Level 4); MIL STD 883 3015.7 30kV Input Protection for Applications Up to 5VDC Fast Response Time: <1ns Low Input Capacitance: 30pF Typical Operating Temperature Range: -40°C to 125°C Moisture Sensitivity Level (MSL-1)

Supplier's Site Datasheet
TVS Diodes - 7931958 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7931958
TVS Diodes 7931958
ESD Suppressor 2-Ch 30pF 30KV TVS SOT23

ESD Suppressor 2-Ch 30pF 30KV TVS SOT23

Supplier's Site
TVS Diodes - 7931958P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7931958P
TVS Diodes 7931958P
ESD Suppressor 2-Ch 30pF 30KV TVS SOT23

ESD Suppressor 2-Ch 30pF 30KV TVS SOT23

Supplier's Site
TVS Diodes - 1660021 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1660021
TVS Diodes 1660021
ESD Suppressor 2-Ch 30pF 30KV TVS SOT23

ESD Suppressor 2-Ch 30pF 30KV TVS SOT23

Supplier's Site
5.5V 30pF SOT-23 TVS Protection Diode - 144-SP0502BAHTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V 30pF SOT-23 TVS Protection Diode
144-SP0502BAHTG
5.5V 30pF SOT-23 TVS Protection Diode 144-SP0502BAHTG
5.5V Unidirectional TVS Diode, 2-Element, SOT-23, 30pF Product overview: SP0502BAHTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.5V, 30pF, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.5V, 30pF, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP0502BAHTG can be used for catalog matching and distributor lookup.

5.5V Unidirectional TVS Diode, 2-Element, SOT-23, 30pF Product overview: SP0502BAHTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.5V, 30pF, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.5V, 30pF, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP0502BAHTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F2714TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F2714TR-ND
TVS Diodes F2714TR-ND
8.5V Clamp Ipp Tvs Diode Surface Mount SOT-23-3

8.5V Clamp Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - F2714CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F2714CT-ND
TVS Diodes F2714CT-ND
8.5V Clamp Ipp Tvs Diode Surface Mount SOT-23-3

8.5V Clamp Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - F2714DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F2714DKR-ND
TVS Diodes F2714DKR-ND
8.5V Clamp Ipp Tvs Diode Surface Mount SOT-23-3

8.5V Clamp Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SP0502BAHTG
TVS Diodes / ESD Suppressors SP0502BAHTG
TVS Diodes / ESD Suppressors 2 Channel SMT array

TVS Diodes / ESD Suppressors 2 Channel SMT array

Buy Now Datasheet
TVS Diodes - SP0502BAHTG - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SP0502BAHTG
TVS Diodes SP0502BAHTG
TVS DIODE 5.5VWM 8.5VC SOT23-3

TVS DIODE 5.5VWM 8.5VC SOT23-3

Supplier's Site Datasheet
Tvs Diode Array, 5.5V, Sot-23; Power Dissipation Littelfuse - 92K8957 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 5.5V, Sot-23; Power Dissipation Littelfuse
92K8957
Tvs Diode Array, 5.5V, Sot-23; Power Dissipation Littelfuse 92K8957
TVS DIODE ARRAY, 5.5V, SOT-23; Power Dissipation:225mW; Operating Temperature Max:85°C; Diode Case Style:SOT-23; Product Range:SPA SP050xBA Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

TVS DIODE ARRAY, 5.5V, SOT-23; Power Dissipation:225mW; Operating Temperature Max:85°C; Diode Case Style:SOT-23; Product Range:SPA SP050xBA Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Tvs Diode Array, 5.5V, Sot-23, Full Reel; Power Dissipation Littelfuse - 28X4439 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 5.5V, Sot-23, Full Reel; Power Dissipation Littelfuse
28X4439
Tvs Diode Array, 5.5V, Sot-23, Full Reel; Power Dissipation Littelfuse 28X4439
TVS DIODE ARRAY, 5.5V, SOT-23, FULL REEL; Power Dissipation:225mW; Operating Temperature Max:85°C; Diode Case Style:SOT-23; Product Range:SPA SP050xBA Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

TVS DIODE ARRAY, 5.5V, SOT-23, FULL REEL; Power Dissipation:225mW; Operating Temperature Max:85°C; Diode Case Style:SOT-23; Product Range:SPA SP050xBA Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Transient Voltage Suppressor, Tvs, Spa Sp050Xba Series, Unidirectional, 5.5 V, Sot-23, 3 Rohs Compliant Littelfuse - 84R0574 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Spa Sp050Xba Series, Unidirectional, 5.5 V, Sot-23, 3 Rohs Compliant Littelfuse
84R0574
Transient Voltage Suppressor, Tvs, Spa Sp050Xba Series, Unidirectional, 5.5 V, Sot-23, 3 Rohs Compliant Littelfuse 84R0574
Transient Voltage Suppressor, TVS, SPA SP050xBA Series, Unidirectional, 5.5 V, SOT-23, 3 RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, SPA SP050xBA Series, Unidirectional, 5.5 V, SOT-23, 3 RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP0502BAHTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP0502BAHTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP0502BAHTG
TVS DIODE 5.5VWM 8.5VC SOT23-3

TVS DIODE 5.5VWM 8.5VC SOT23-3

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SP0502BAHTG - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SP0502BAHTG
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SP0502BAHTG
8.5V 5.5V@Max SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS

8.5V 5.5V@Max SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Diode Arrays Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP0502BAHTG 7931958 7931958P 144-SP0502BAHTG F2714TR-ND SP0502BAHTG SP0502BAHTG 92K8957 84R0574 SP0502BAHTG SP0502BAHTG
Product Name 30pF, 30kV, Unidirectional TVS Array for ESD Protection TVS Diodes TVS Diodes 5.5V 30pF SOT-23 TVS Protection Diode TVS Diodes TVS Diodes / ESD Suppressors TVS Diodes Tvs Diode Array, 5.5V, Sot-23; Power Dissipation Littelfuse Transient Voltage Suppressor, Tvs, Spa Sp050Xba Series, Unidirectional, 5.5 V, Sot-23, 3 Rohs Compliant Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
Diode Type General Purpose; Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS
VR 5.5 volts
VBR 6 to ? volts
CT 30 pF
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - SSRD8620CTT4G - 897762-SSRD8620CTT4G - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Cathode Standard 200 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
MPPC (SiPMs) / MPPC arrays - S13361-2050NE-08 - Hamamatsu Photonics Europe
Specs
CT 140 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type LLD - Model: MS985C4 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0350 mA
View Details
Diode Arrays - BAV70W/MIF-ND - DigiKey
Specs
Arrangement Common Catode
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
2 suppliers