Littelfuse, Inc. Overvoltage Protection - TVS Diode Arrays - Connectivity - TVS Diode Arrays - Series: SP1555 - SP1555-01UTG SP1555-01UTG

Description
The SP1555-01UTG integrates a 15V TVS diode to provide lightning surge protection for the USB VBUS pin up to 120A (tP=8/20μs) per the IEC61000-4-5 2nd edition standard. The SP1555-01UTG provides superior protection for current intensive applications such as fast charging peripherals. The SP1555-01UTG comes in a space saving 2.0x1.8mm μDFNpackage with a typical height of 0.55mm making it an ideal solution for smart phones, tablets, and other portable electronics. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air EFT, IEC 61000-4-4, 80 A (tP=5/50ns) Surge, IEC 61000-4-5 2nd edition, 120 A (tP=8/20μs) Protection for VBUS operating up to 15V Benchmark setting protection High current handling capability for fast charging applications Moisture Sensitivity Level (MSL-1) Lead-free and RoHS compliant
Request a Quote Datasheet
Description
The SP1555-01UTG integrates a 15V TVS diode to provide lightning surge protection for the USB VBUS pin up to 120A (tP=8/20μs) per the IEC61000-4-5 2nd edition standard. The SP1555-01UTG provides superior protection for current intensive applications such as fast charging peripherals. The SP1555-01UTG comes in a space saving 2.0x1.8mm μDFNpackage with a typical height of 0.55mm making it an ideal solution for smart phones, tablets, and other portable electronics. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air EFT, IEC 61000-4-4, 80 A (tP=5/50ns) Surge, IEC 61000-4-5 2nd edition, 120 A (tP=8/20μs) Protection for VBUS operating up to 15V Benchmark setting protection High current handling capability for fast charging applications Moisture Sensitivity Level (MSL-1) Lead-free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diode Arrays - Connectivity - TVS Diode Arrays - Series: SP1555 - SP1555-01UTG - SP1555-01UTG - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diode Arrays - Connectivity - TVS Diode Arrays - Series: SP1555 - SP1555-01UTG
SP1555-01UTG
Overvoltage Protection - TVS Diode Arrays - Connectivity - TVS Diode Arrays - Series: SP1555 - SP1555-01UTG SP1555-01UTG
The SP1555-01UTG integrates a 15V TVS diode to provide lightning surge protection for the USB VBUS pin up to 120A (tP=8/20μs) per the IEC61000-4-5 2nd edition standard. The SP1555-01UTG provides superior protection for current intensive applications such as fast charging peripherals. The SP1555-01UTG comes in a space saving 2.0x1.8mm μDFNpackage with a typical height of 0.55mm making it an ideal solution for smart phones, tablets, and other portable electronics. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air EFT, IEC 61000-4-4, 80 A (tP=5/50ns) Surge, IEC 61000-4-5 2nd edition, 120 A (tP=8/20μs) Protection for VBUS operating up to 15V Benchmark setting protection High current handling capability for fast charging applications Moisture Sensitivity Level (MSL-1) Lead-free and RoHS compliant

The SP1555-01UTG integrates a 15V TVS diode to provide lightning surge protection for the USB VBUS pin up to 120A (tP=8/20μs) per the IEC61000-4-5 2nd edition standard. The SP1555-01UTG provides superior protection for current intensive applications such as fast charging peripherals. The SP1555-01UTG comes in a space saving 2.0x1.8mm μDFNpackage with a typical height of 0.55mm making it an ideal solution for smart phones, tablets, and other portable electronics. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air EFT, IEC 61000-4-4, 80 A (tP=5/50ns) Surge, IEC 61000-4-5 2nd edition, 120 A (tP=8/20μs) Protection for VBUS operating up to 15V Benchmark setting protection High current handling capability for fast charging applications Moisture Sensitivity Level (MSL-1) Lead-free and RoHS compliant

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1349472-SP1555-01UTG - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1349472-SP1555-01UTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1349472-SP1555-01UTG
Win Source Part Number: 1349472-SP1555-01UTG Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Series: SP1555, SPA® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 15V Voltage - Breakdown (Min): 17.5V Power Line Protection: No Capacitance @ Frequency: 800pF @ 1MHz Current - Peak Pulse (10/1000µs): 120A (8/20µs) Mounting Type: Surface Mount Package / Case: 6-UFDFN Exposed Pad Supplier Device Package: 6-µDFN (1.8x2) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. California Prop 65: Warning Information Voltage - Clamping (Max) @ Ipp: 29.5V (Typ)

Win Source Part Number: 1349472-SP1555-01UTG
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Series: SP1555, SPA®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15V
Voltage - Breakdown (Min): 17.5V
Power Line Protection: No
Capacitance @ Frequency: 800pF @ 1MHz
Current - Peak Pulse (10/1000µs): 120A (8/20µs)
Mounting Type: Surface Mount
Package / Case: 6-UFDFN Exposed Pad
Supplier Device Package: 6-µDFN (1.8x2)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
California Prop 65: Warning Information
Voltage - Clamping (Max) @ Ipp: 29.5V (Typ)

Buy Now Datasheet
15V TVS Protection Diode - 144-SP1555-01UTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V TVS Protection Diode
144-SP1555-01UTG
15V TVS Protection Diode 144-SP1555-01UTG
Trans Voltage Suppressor Diode, 15V V(RWM), Unidirectional, 1 Element, Silicon, UDFN-6, 6 PIN Product overview: SP1555-01UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1555-01UTG can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 15V V(RWM), Unidirectional, 1 Element, Silicon, UDFN-6, 6 PIN Product overview: SP1555-01UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1555-01UTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F9934TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F9934TR-ND
TVS Diodes F9934TR-ND
29.5V (Typ) Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount 6-µDFN (1.8x2)

29.5V (Typ) Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount 6-µDFN (1.8x2)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP1555-01UTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP1555-01UTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP1555-01UTG
TVS DIODE 15VWM 29.5VC 6UDFN

TVS DIODE 15VWM 29.5VC 6UDFN

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP1555-01UTG 1349472-SP1555-01UTG 144-SP1555-01UTG F9934TR-ND SP1555-01UTG
Product Name Overvoltage Protection - TVS Diode Arrays - Connectivity - TVS Diode Arrays - Series: SP1555 - SP1555-01UTG Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 15V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS
VR 15 volts
VBR 17.5 to ? volts 17.5 volts 17.5 volts 17.5 volts
CT 800 pF 800 pF
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-1375PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - NTSJ20U100CTG - 887819-NTSJ20U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 10A Through Hole TO-220-3 Full Pack
Package TO-220; TO-220FP
View Details
Rectifier Diodes, Type SBD - Model: PG865C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
Schottky Diodes & Rectifiers - 7513348 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details