The SP0503BAHTG is a unidirectional TVS diode array designed to suppress electrostatic discharge and transient overvoltage events on circuits with voltage levels up to 5VDC. It is packaged in an SOT143-4 case and provides 30kV ESD protection per IEC 61000-4-2 (contact and air discharge) and MIL-STD-883 Method 3015.7. It features a typical capacitance of 30pF, a peak pulse current rating of 3A, and an operating temperature range of -40°C to 125°C. The device is compliant with RoHS and has a moisture sensitivity level of 1.
This surface mount family of arrays suppress ESD and other transient overvoltage events. Used to meet the International Electrotechnical Compatibility (IEC transient immunity standards IEC 61000-4-2 for Electrostatic Discharge Requirements), these components can help protect sensitive digital or analog input circuits on data, signal, or control lines with voltage levels up to 5VDC. The monolithic silicon arrays are comprised of specially designed structures for transient voltage suppression (TVS). The size and shape of these structures have be tailored for transient protection. Compared to MOVs, this diode array provides a lower clamping voltage and lower off-state capacitance. An Array of 2, 3, 4, 5 or 6 TVS Avalanche Diodes in a ultra small SC70, SOT-23, SOT-143 or MSOP packages ESD Capability Standards: IEC 61000-4-2, Direct Discharge 30kV (Level 4); IEC 61000-4-2, Air Discharge 30kV (Level 4); MIL STD 883 3015.7 30kV Input Protection for Applications Up to 5VDC Fast Response Time: <1ns Low Input Capacitance: 30pF Typical Operating Temperature Range: -40°C to 125°C Moisture Sensitivity Level (MSL-1)
TVS Diode Uni-Dir 5.5V 3Ch SOT-143 225mW Product overview: SP0503BAHTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.5V, 225mW. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.5V, 225mW, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP0503BAHTG can be used for catalog matching and distributor lookup.
8.5V Clamp Ipp Tvs Diode Surface Mount SOT-143-4
8.5V Clamp Ipp Tvs Diode Surface Mount SOT-143-4
8.5V Clamp Ipp Tvs Diode Surface Mount SOT-143-4
Littelfuse SP0503BAHTG TVS Diode Array
Littelfuse SP0503BAHTG TVS Diode Array
Littelfuse SP0503BAHTG TVS Diode Array
TVS Diodes / ESD Suppressors TVS AVAL DIODE SMT
TVS DIODE 5.5VWM 8.5VC SOT143-4
8.5V 5.5V@Max SOT-143 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 5.5VWM 8.5VC SOT143-4
DIODE, TVS, 30PF, SOT-143; Clamping Voltage Vc Max:8.5V; Diode Case Style:SOT-143; No. of Pins:4Pins; Operating Voltage:5.5V; Power Dissipation Pd:225mW; Product Range:SP050 Series; Automotive Qualification Standard:- RoHS Compliant: Yes
ESD PROTECTION DIODE, 5.5V, SOT-143-4, FULL REEL; Clamping Voltage Vc Max:8.5V; Diode Case Style:SOT-143; No. of Pins:4Pins; Operating Voltage:5.5V; Power Dissipation Pd:225mW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SP0503BAHTG | 144-SP0503BAHTG | F2715CT-ND | 7931967 | 7931967P | SP0503BAHTG | SP0503BAHTG | SP0503BAHTG | SP0503BAHTG | 92K8959 |
| Product Name | 30pF, 30kV, Unidirectional TVS Array for ESD Protection | 5.5V 225mW TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 30Pf, Sot-143; Clamping Voltage Vc Max Littelfuse |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| VR | 5.5 volts | |||||||||
| VBR | 6 to ? volts | |||||||||
| CT | 30 pF |