The SP1255 integrates a 13.5V TVS diode to provide lightning surge protection for the USB VBUS pin up to 160A (tP=8/20μs) per the IEC 61000- 4-5 standard. The SP1255 provides superior protection for current intensive applications such as fast charging peripherals.The SP1255 comes in a space saving 2.0x1.8mm μDFN package with a typical height of 0.55mm making it an ideal solution for smart phones, tablets, and other portable electronics. ESD, IEC61000-4-2, ±30kV contact, ±30kV air EFT, IEC61000-4-4, 80 A (tP=5/50ns) Lightning, IEC61000-4-5, 2nd edition, 160A (tP=8/20μs) Protection for VBUS operating up to 13.5V Benchmark setting protection High current handling capability for fast charging applications Lead-free, halogen-free, and RoHS compliant
28V Clamp 160A (8/20µs) Ipp Tvs Diode Surface Mount 6-µDFN (1.8x2)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 896899-SP1255-01UTG
Series: Automotive, AEC-Q101, SP1255P, SPA®
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: 28V Clamp 160A (8/20µs) Ipp Tvs Diode Surface Mount 6-µDFN (1.8x2)
Package: Reel - TR
Package: 6-UFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
Case / Package: 6-µDFN (1.8x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: F9935DKR, F9935TR, -SP1255-01UTG, F9935CT
TVS DIODE 13.5VWM 28VC 6UDFN Product overview: SP1255-01UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1255-01UTG can be used for catalog matching and distributor lookup.
TVS DIODE 13.5VWM 28VC 6UDFN
| Littelfuse, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP1255-01UTG | F9935TR-ND | 896899-SP1255-01UTG | 144-SP1255-01UTG | SP1255-01UTG |
| Product Name | Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP1255 - SP1255-01UTG | TVS Diodes | TVS - TVS - Diodes - SP1255-01UTG | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes | ||||
| RoHS Compliant | RoHS | RoHS | |||
| CT | 1300 pF | ||||
| Configuration | Single | Single | |||
| Package | 6-UFDFN Exposed Pad | 6-µDFN (1.8x2) | Tape & Reel (TR) | 6-uDFN (1.8x2) |