Vishay Intertechnology, Inc. 11V 1.5W Zener Diode SMZJ3790BHM3/I

Description
DIODE ZENER 11V 1.5W DO214AA Product overview: SMZJ3790BHM3/I from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3790BHM3/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 11V 1.5W DO214AA Product overview: SMZJ3790BHM3/I from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3790BHM3/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
11V 1.5W Zener Diode - 287-SMZJ3790BHM3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
11V 1.5W Zener Diode
287-SMZJ3790BHM3/I
11V 1.5W Zener Diode 287-SMZJ3790BHM3/I
DIODE ZENER 11V 1.5W DO214AA Product overview: SMZJ3790BHM3/I from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3790BHM3/I can be used for catalog matching and distributor lookup.

DIODE ZENER 11V 1.5W DO214AA Product overview: SMZJ3790BHM3/I from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3790BHM3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279322-SMZJ3790BHM3/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279322-SMZJ3790BHM3/I
Discrete Semiconductor Products - Diodes - Zener - Single 1279322-SMZJ3790BHM3/I
Win Source Part Number: 1279322-SMZJ3790BHM3 /I Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,200 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1.5 W Current - Reverse Leakage @ Vr: 10 µA @ 8.4 V Voltage - Zener (Nom) (Vz): 11 V Impedance (Max) (Zzt): 6 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMZJ37

Win Source Part Number: 1279322-SMZJ3790BHM3/I
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,200
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1.5 W
Current - Reverse Leakage @ Vr: 10 µA @ 8.4 V
Voltage - Zener (Nom) (Vz): 11 V
Impedance (Max) (Zzt): 6 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMZJ37

Buy Now Datasheet
Single Zener Diodes - SMZJ3790BHM3/I-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMZJ3790BHM3/I-ND
Single Zener Diodes SMZJ3790BHM3/I-ND
Zener Diode 11V 1.5W ±5% Surface Mount DO-214AA (SMB)

Zener Diode 11V 1.5W ±5% Surface Mount DO-214AA (SMB)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Zener Diodes Zener Diodes Diodes
Product Number 287-SMZJ3790BHM3/I 1279322-SMZJ3790BHM3/I SMZJ3790BHM3/I-ND
Product Name 11V 1.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes
Package Tape & Reel (TR) DO-214AA, SMB
RoHS Compliant RoHS
ZZT 6 ohms 6 ohms
Unlock Full Specs
to access all available technical data