The SP1002-02JTG is a bidirectional TVS diode array designed for general-purpose ESD protection in high-speed signal lines. It is packaged in an SC70-5 case with dimensions of 1.85 to 2.25 mm in length and 1.15 to 1.35 mm in width, complying with JEDEC MO-203. The device provides ESD protection per IEC 61000-4-2 at ±8 kV contact discharge and ±15 kV air discharge, and EFT protection up to 40 A per IEC 61000-4-4. It features a low I/O-to-I/O capacitance of 5 pF at 2.5 V and 5 V, a maximum leakage current of 0.5 μA at 5 V, and an operating temperature range from -40 °C to 125 °C. The part is AEC-Q101 qualified and RoHS compliant with lead-free matte tin plating. It is intended for protection in consumer electronics such as mobile phones, digital cameras, and set-top boxes, and is not designed for life support applications.
Back-to-Back Zener diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. Their very low loading capacitance also makes them ideal for protecting high speed signal pins. Low capacitance of 5pF (TYP) I/O to I/O ESD protection of ±8kV contact discharge, ±15 kV air discharge, (Level 4, IEC61000-4-2) EFT protection, IEC61000-4-4, 40A Low leakage current of 0.5µA (MAX) at 5V Small package saves board space Lightning Protection, IEC61000-4-5, 2A (8/20µs) RoHS compliant and lead free AEC-Q101 qualified
16V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-5
16V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-5
16V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-5
Bidirectional TVS Diode, 6V, 2A, 5pF, SC Package, 2 Channels Product overview: SP1002-02JTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TVS, 6V, 2A, 5pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, TVS, 6V, 2A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1002-02JTG can be used for catalog matching and distributor lookup.
TVS DIODE 6VWM 16VC SC70-5
TVS Diodes / ESD Suppressors 2 Ch 8kV 5V TVS Diode Array
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP1002-02JTG | F4238TR-ND | 144-SP1002-02JTG | SP1002-02JTG | SP1002-02JTG |
| Product Name | 5pF, 8kV, Bidirectional TVS Array for ESD Protection | TVS Diodes | Dual 6V 2A 5pF TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Diode Type | General Purpose; Zener; Transient Voltage Suppressor Diodes | ||||
| RoHS Compliant | RoHS | RoHS | |||
| VR | 6 volts | ||||
| CT | 5 pF | ||||
| Configuration | Single | Single |