Zener Diode 39V 1.5W ±5% Surface Mount DO-214AA (SMB)
DIODE ZENER 39V 1.5W DO214AA
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | SMZJ3803BHM3_A/I-ND | SMZJ3803BHM3_A/I |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Life Cycle Stage | Active | |
| Package | DO-214AA (SMB); SMB |