The SP1008-01WTG includes back-to-back TVS diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in the IEC 61000-4-2 international standard (±15kV contact discharge) without performance degradation. The back-to-back configuration provides symmetrical ESD protection for data lines when AC signals are present. RoHS compliant, Halogen-free and Lead free ESD, IEC 61000-4-2, ±15 kV contact, ±15 kV air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 3A (8/20μs as defined in IEC 61000-4-5 2nd Edition) Low capacitance of 6pF (@ VR=5V) Low leakage current of 0.1μA at 5V Space efficient 0201 footprint
Manufacturer: Littelfuse Inc.
Win Source Part Number: 934697-SP1008-01WTG
Series: SP1008, SPA®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: 12V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0201 FlipChip
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: 0201 Flipchip
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.10.0080
Other Part Number: F5913CT, SP100801WTG, F5913DKR, F5913TR, -SP1008-01WTG
Bidirectional TVS Diode, 6V, 12V Clamp, 0201 SMD Product overview: SP1008-01WTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 6V, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 6V, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1008-01WTG can be used for catalog matching and distributor lookup.
12V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0201 FlipChip
12V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0201 FlipChip
12V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0201 FlipChip
TVS DIODE 6VWM 12VC 0201 FLIPCHP
DIODE, ESD PROTECTION, 6V, 0201 FLIPCHIP; Clamping Voltage Vc Max:12V; Diode Case Style:0201; No. of Pins:-; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SP1008 Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SP1008-01WTG | 934697-SP1008-01WTG | 144-SP1008-01WTG | F5913DKR-ND | SP1008-01WTG | 33AC1019 |
| Product Name | Series 6pF 15kV Bidirectional Discrete TVS | TVS - TVS - Diodes - SP1008-01WTG | SMD 6V 12V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Esd Protection, 6V, 0201 Flipchip; Clamping Voltage Vc Max Littelfuse |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VR | 6 volts | |||||
| VBR | 6.5 to ? volts | 7 volts | 7 volts | |||
| CT | 6 pF |