Littelfuse, Inc. 14pF 25KV TVS Diode Array SP1064E-04UTG

Description
The SP1064E-04UTG is an avalanche breakdown diode fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. ESD, IEC 61000-4-2, ±25kV contact, ±30kV air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Surge tolerance, IEC 61000-4- 5 2nd Edition, 3.5 A (8/20us) Low capacitance of 14.0pF (TYP) per I/O Low leakage current of 0.05μA (TYP) at 60V Small form factor μDFN( JEDEC MO-229) package saves board space Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level(MSL -1)
Request a Quote Datasheet
Description
The SP1064E-04UTG is an avalanche breakdown diode fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. ESD, IEC 61000-4-2, ±25kV contact, ±30kV air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Surge tolerance, IEC 61000-4- 5 2nd Edition, 3.5 A (8/20us) Low capacitance of 14.0pF (TYP) per I/O Low leakage current of 0.05μA (TYP) at 60V Small form factor μDFN( JEDEC MO-229) package saves board space Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level(MSL -1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14pF 25KV TVS Diode Array - SP1064E-04UTG - Littelfuse, Inc.
Rosemont, IL, United States
14pF 25KV TVS Diode Array
SP1064E-04UTG
14pF 25KV TVS Diode Array SP1064E-04UTG
The SP1064E-04UTG is an avalanche breakdown diode fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. ESD, IEC 61000-4-2, ±25kV contact, ±30kV air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Surge tolerance, IEC 61000-4- 5 2nd Edition, 3.5 A (8/20us) Low capacitance of 14.0pF (TYP) per I/O Low leakage current of 0.05μA (TYP) at 60V Small form factor μDFN( JEDEC MO-229) package saves board space Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level(MSL -1)

The SP1064E-04UTG is an avalanche breakdown diode fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. ESD, IEC 61000-4-2, ±25kV contact, ±30kV air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Surge tolerance, IEC 61000-4- 5 2nd Edition, 3.5 A (8/20us) Low capacitance of 14.0pF (TYP) per I/O Low leakage current of 0.05μA (TYP) at 60V Small form factor μDFN( JEDEC MO-229) package saves board space Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level(MSL -1)

Supplier's Site Datasheet
TVS Diodes - 18-SP1064E-04UTGDKR-ND - DigiKey
Thief River Falls, MN, United States
102V (Typ) Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (2.5x1)

102V (Typ) Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (2.5x1)

Buy Now Datasheet
TVS Diodes - 18-SP1064E-04UTGCT-ND - DigiKey
Thief River Falls, MN, United States
102V (Typ) Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (2.5x1)

102V (Typ) Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (2.5x1)

Buy Now Datasheet
TVS Diodes - 18-SP1064E-04UTGTR-ND - DigiKey
Thief River Falls, MN, United States
102V (Typ) Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (2.5x1)

102V (Typ) Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (2.5x1)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP1064E-04UTG - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP1064E-04UTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP1064E-04UTG
TVS DIODE ARRAY 60V 3.5A DFN2510

TVS DIODE ARRAY 60V 3.5A DFN2510

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP1064E-04UTG 18-SP1064E-04UTGDKR-ND SP1064E-04UTG
Product Name 14pF 25KV TVS Diode Array TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type General Purpose; Transient Voltage Suppressor Diodes
VR 60 volts
CT 14 pF
Configuration Single
Package 10-UFDFN 10-uDFN (2.5x1)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - BAS70-06WH6327 - 845941-BAS70-06WH6327 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S13360-6025PE - Hamamatsu Photonics Europe
Specs
CT 1280 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type LLD - Model: YA985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0350 mA
View Details
General-purpose dual Schottky diode - BAS40-06-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
2 suppliers