The SP0115-01UTG features low breakdown/turn on voltages, making them more ideal protectors of low voltage -1.0 to +1.0 Vdata lines. These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in IEC 61000-4-2 international standard (Level 4, ±8 kV contact discharge) without performance degradation. ESD, IEC 61000-4-2, ±30 kV contact/air EFT, IEC 61000-4-4, 40 A (5/50 ns) Maximum surge tolerance, IEC 61000-4-5 2nd edition,12 A (8/20 μs) Halogen free, lead free and RoHS compliant Moisture sensitivity level (MSL-1)
TVS DIODE 1VWM 8.9VC 2DFN
TVS DIODE 1VWM 8.9VC 2DFN
TVS DIODE 1VWM 8.9VC 2DFN
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP0115-01UTG | 18-SP0115-01UTGTR-ND |
| Product Name | 1 V Bidirectional Discrete TVS in DFN1610 | TVS Diodes |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes | |
| VR | 1 volts | |
| VBR | 1.6 to ? volts | 1.4 volts |
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| CT | 1 pF |