Vishay Precision Group 68V 1.5W Zener Diode SMZJ3809B-E3/52

Description
Zener Diode, 68V V(Z), 5%, 1.5W, Silicon, Unidirectional, DO-214AA, ROHS COMPLIANT, PLASTIC, SMBJ, 2 PIN Product overview: SMZJ3809B-E3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3809B-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 68V V(Z), 5%, 1.5W, Silicon, Unidirectional, DO-214AA, ROHS COMPLIANT, PLASTIC, SMBJ, 2 PIN Product overview: SMZJ3809B-E3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3809B-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
68V 1.5W Zener Diode
287-SMZJ3809B-E3/52
68V 1.5W Zener Diode 287-SMZJ3809B-E3/52
Zener Diode, 68V V(Z), 5%, 1.5W, Silicon, Unidirectional, DO-214AA, ROHS COMPLIANT, PLASTIC, SMBJ, 2 PIN Product overview: SMZJ3809B-E3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3809B-E3/52 can be used for catalog matching and distributor lookup.

Zener Diode, 68V V(Z), 5%, 1.5W, Silicon, Unidirectional, DO-214AA, ROHS COMPLIANT, PLASTIC, SMBJ, 2 PIN Product overview: SMZJ3809B-E3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3809B-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - SMZJ3809B-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMZJ3809B-E3/52GITR-ND
Single Zener Diodes SMZJ3809B-E3/52GITR-ND
Zener Diode 68V 1.5W ±5% Surface Mount DO-214AA (SMBJ)

Zener Diode 68V 1.5W ±5% Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Single Zener Diodes - SMZJ3809B-E3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMZJ3809B-E3/52GICT-ND
Single Zener Diodes SMZJ3809B-E3/52GICT-ND
Zener Diode 68V 1.5W ±5% Surface Mount DO-214AA (SMBJ)

Zener Diode 68V 1.5W ±5% Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Single Zener Diodes - SMZJ3809B-E3/52GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMZJ3809B-E3/52GIDKR-ND
Single Zener Diodes SMZJ3809B-E3/52GIDKR-ND
Zener Diode 68V 1.5W ±5% Surface Mount DO-214AA (SMBJ)

Zener Diode 68V 1.5W ±5% Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279557-SMZJ3809B-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279557-SMZJ3809B-E3/52
Discrete Semiconductor Products - Diodes - Zener - Single 1279557-SMZJ3809B-E3/52
Win Source Part Number: 1279557-SMZJ3809B-E3 /52 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 750 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1.5 W Current - Reverse Leakage @ Vr: 5 µA @ 51.7 V Voltage - Zener (Nom) (Vz): 68 V Impedance (Max) (Zzt): 120 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMZJ3809B-E3/52GICT, SMZJ3809B-E3/52GITR, SMZJ3809B-E3/52GIDKR ,SMZJ3809B-E3/52 Base Product Number: SMZJ3809

Win Source Part Number: 1279557-SMZJ3809B-E3/52
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 750
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1.5 W
Current - Reverse Leakage @ Vr: 5 µA @ 51.7 V
Voltage - Zener (Nom) (Vz): 68 V
Impedance (Max) (Zzt): 120 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMZJ3809B-E3/52GICT,SMZJ3809B-E3/52GITR,SMZJ3809B-E3/52GIDKR,SMZJ3809B-E3/52
Base Product Number: SMZJ3809

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SMZJ3809B-E3/52
Zener Diodes SMZJ3809B-E3/52
Zener Diodes 68 Volt 1.5W 5%

Zener Diodes 68 Volt 1.5W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMZJ3809B-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMZJ3809B-E3/52
Discrete Semiconductor Products - Diodes - Zener SMZJ3809B-E3/52
DIODE ZENER 68V 1.5W DO214AA

DIODE ZENER 68V 1.5W DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-SMZJ3809B-E3/52 SMZJ3809B-E3/52GITR-ND 1279557-SMZJ3809B-E3/52 SMZJ3809B-E3/52 SMZJ3809B-E3/52
Product Name 68V 1.5W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel DO-214AA, SMB DO-214AA-2 DO-214AA (SMBJ); SMB
RoHS Compliant RoHS
VZ 68 volts 68 volts 68 volts
ZZT 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data