U.S. Plastic Corporation Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
| Product Name | Notes |
|---|---|
| 10 oz. Brushed Aluminum Bottle w/24/410 Neck is 2.09" Dia. x 7.09"H. | |
| 18 GPM Max Cap, 2 3/4" Imp Dia, 115/230V, 60 HZ, 1 Phase, TENV Motor | |
| 18 GPM Max Cap, 2 3/4" Imp Dia, 2/8-230/460V, 60 HZ, 3 Phase, TEVN Motor | |
| 1A-MD-1/2 Mild Corrosive Liquid March Pump; Type TE/Sub | |
| 2.3 Max Flow GPM;; 115V; 3200 RPM; 1/200 HP; 3/8" Inlet OD; 3/8" Outlet OD | |
| 316 SS 1 1/2" Dia Tube; 316 SS Shaft; Tefzel Impeller; Max Temp 212F; Max Head 66; Max GPM 28.5 | |
| 55 GPM Max Cap, 3 3/4" Imp Dia, 115/230V, 60 HZ, 1 Phase, TEFC Motor | |
| 55 GPM Max Cap, 3 3/4" Imp Dia, 2/8-230/460V, 60 HZ, 3 Phase, TEFC Motor | |
| 6.0 Max GPM; 1/50 HP; 1750 RPM; 1/2" FPT Inlet; 3/8" FPT Outlet | |
| 6.0 Max GPM; 1/50 HP; 1750 RPM; 1/2" OD Inlet; 1/2" OD Outlet | |
| 7.6 Max GPM; 1/25 HP; 3500 RPM; 1/2" FPT Inlet; 3/8" FPT Outlet | |
| 7.6 Max GPM; 1/25 HP; 3500 RPM; 1/2" OD Inlet; 1/2" OD Outlet | |
| 75 GPM Max Cap, 4 1/4" Imp Dia, 115/230V, 60 HZ, 1 Phase, TEFC Motor | |
| 75 GPM Max Cap, 4 1/4" Imp Dia, 2/8-230/460V, 60 HZ, 3 Phase, TEFC Motor | |
| A capacity of up to 38 GPM with a maximum of 49 feet of head. Is used in a wide variety of chemical and industrial applications such as etching equipment,... | |
| A low cost pump which has a phenolic body with improved chemical resistance for chemical feeding, transfer, circulation, filtration, metering, filling line use and similar. Self-priming, capacity 4.0 GPM at... | |
| A pump that stands apart with clog-free operation and best-in-class suction and flow, yet still compatible with other systems. Stainless steel bolts for leak-free operation. Corrosion-resistant materials for added durability,... | |
| All molded parts are constructed of natural Kynar This makes them ideal for super sensitive applications where even a trace of foreign matter is unacceptable, such as microchip manufacturing. Viton... | |
| Aluminum 1 1/2" Dia Tube; 316 SS Shaft; Tefzel Impeller; Max Temp 212F; Max Head 69; Max GPM 24 | |
| Applications include coffee dispensers, aquariums, bio-medical, dryers, ice makers, electrostatic painting, photographic processing, and vending equipment. Choice of Kynar or Ryton pump and impeller-magnet housing. Impeller thrust washers ceramic. Motor... | |
| B1 Battery pump set comprised of 9.6 V battery motor, 1" polypropylene pump tube, 5 - 1/2" diameter PVC hose, charger and hose nozzle. Chemically resistant for decanting thin bodied... | |
| Bottles are made of high density polyethylene. Smaller bottles do not have a handle. The 1 gallon jug pump delivers 1 oz. per stroke, plunger locks down for shipping and... | |
| Color: Matte Silver, Liner: PE, Finish: 24/410 | |
| Color: Matte Silver, Liner: PE/Butyl, Output: 130mcl, Finish: 24/410 | |
| Color: Matte Silver, Liner: PE/Butyl, Output: 190mcl, Finish: 24/410. *Spray pump is for treatments slightly heavier than water. | |
| Compact and adaptable to many applications, the Series 2 pump can deliver a maximum flow of 5.5 GPM and handle a maximum head of up to 13'. Typical applications include... | |
| Compact, variable-flow, bi-directional, self-priming peristaltic pumps offer precise flow deliveries. Ideal for use with conductivity flow-thru cells, liquid chromatography, collecting fractions, circulating fluids or buffers in baths, and moving corrosive... | |
| Complete pump sets save time and money. Set comprises a pump, PVC-hose, PP nozzle and wall bracket. 1" threaded connection and 3/4" hose connection. 1-1/4" outer tube diameter. The infinitely... | |
| Corrosion resistant fiberglass reinforced polypropylene pumps will stand up to the most aggressive, demanding industrial applications. Applications requiring flow rates from 5 to 140 GPM with maximum total dynamic head... | |
| CPVC - C5 1/3 HP, Centrifugal Pump with FNPT Ports 3/4" x 1/2" | |
| D-Limonene is rapidly replacing solvents as the cleaner of choice. Our D-Limonene pump has been tested using a technical grade of 95% pure D-Limonene for 60 days and 6,000 strokes... | |
| Designed for contact with food, this pump is great for applications in the food and flavoring industry. Pumps are made with FDA compliant virgin polyethylene and are assembled and individually... | |
| Designed for fast transfer of lubricants, solvents, agricultural and industrial chemicals, additives and other non-corrosive liquids from drums. Most popular pump design, engineered for professional use. Zinc pump body with... | |
| Designed for use with Sodium Hypochlorite (bleach, chlorine) in concentrations up to 20%, and other compatible chemicals. Features a specialized High-Density Polyethylene construction with PTFE vanes, Viton shaft seal and... | |
| Diaphragm pumps handle water and water-like liquids and sludge. Self priming with 12 ft. suction lift and 12 ft. head. 10 gpm model (9 strokes/gal.); 12 gpm model (7 strokes/gal.); | |
| Dispensing pumps are made of polypropylene and have a stainless steel spring. Plunger locks down for shipping and storage. Excellent for soaps, lotions, hand creams, shower gels and more. | |
| Drum/Carboy Pumps, two corrosion resistant styles, 15 GPM for electric - 12 GPM for air with electric or air drives. With the magnetic drive there is no physical contact between... | |
| Electric motor is 115VAC, single phase, 50/60 Hz and variable speed. All are equipped with 12 ft. (366 cm) cord, circuit breaker with manual reset, internal cooling fan, and built-in... | |
| Empties a 55 gal. drum in about 2 minutes! Ryton housing with twin Ryton lobes. 316SS shafts and ball bearings. One-piece suction tube and outlet spout are 304SS. Viton oil... | |
| Flexible impeller pump. Excellent pump for filtration feed, transfers, circulation and spill returns, especially where corrsion resistance is important. Available mounted directly to 1/2 HP motor. Self-priming with dry suction... | |
| For a pump that can pass the acid test, consider the new Sandpiper S Nonmetallic Pump Series. Rugged, all bolted construction. No clamps. Specially-coated, chemically-resistant hardware. 1/2" FPT Intake/1" MPT... | |
| For a pump that can pass the acid test, consider the new Sandpiper S Nonmetallic Pump Series. Rugged, all bolted construction. No clamps. Specially-coated, chemically-resistant hardware. 1/4" FPT Intake/1/2" MPT... | |
| For detergents, waxes, alkalis, and water. NOTE: Sanitary maintenance pumps are only for use in commercial Non-Farm Non-Dairy environments where personal protective equipment is required and OSHA (Occupational Safety and... | |
| For dispensing mild acids, detergents, antifreeze, windshield fluids, MEK, toluene, xylene, laquer thiner, acetone, and other mild chemicals. 316 stainless steel construction. Delivers 16 oz per lift of handle. Fits... | |
| For residential and light commercial use, the Model 6 Series sump pumps provide efficient and reliable service. Pumps feature a 1 1/2" discharge with a maximum lift of 18/. Polycarbonate... | |
| Good for pumping stoddard solvent, minearl spirts, lacquer thinner, xylene, toulene, toluol, acetone, methyl ethyl ketone. Constructed of nylon, stainless steel and PTFE seals. Fits 15 thru 55 gallon drums... | |
| High viscosity lever action pump will deliver 18 oz. per stroke. Comes with a telescoping tube, 2" bung fittings, high angle discharge spout, and a normal curved discharge spout. This... | |
| High volume delivery at low pressure makes pumping chemicals safer. Double action means you get delivery on both the up, and down stroke. Two fingers on the handle is all... | |
| Ideal for light construction dewatering or pumping everything from contaminated, water to corrosive liquids at 50 GPM. Virtually unbreakable, compact and lightweight, only 13.5 pounds. Never rusts, excellent in use... | |
| Intake/Discharge: 1" 125 lb. Comp Flange. Chamber Material: Kynar. Diaphragm Material: PTFE. Max Temp 200F. Max Solid Dia.: 1/4" Overall size: 20-7/8" x 17-9/16" x 10-1/4" | |
| Intake/Discharge: 1" 125 lb. Comp Flange. Chamber Material: Polypropylene. Diaphragm Material: PTFE. Max Temp 150F. Max Solid Dia.: 1/4" Overall size: 20-7/8" x 17-9/16" x 10-1/4" | |
| Intake/Discharge: 1" 125 lb. Comp Flange. Chamber Material: Polypropylene. Diaphragm Material: Santoprene. Max Temp 150F. Max Solid Dia.: 1/4" Overall size: 20-7/8" x 17-9/16" x 10-1/4" | |
| Intake/Discharge: 1/2" FPT and 1" MPT. Chamber Material: Kynar. Diaphragm Material: PTFE. Max Temp 200F. Max Solid Dia.: 1/16" Overall size: 10-1/2" x 10" x 6-1/4" | |
| Intake/Discharge: 1/2" FPT and 1" MPT. Chamber Material: Polypropylene. Diaphragm Material: PTFE. Max Temp 150F. Max Solid Dia.: 1/16" Overall size: 10-1/2" x 10" x 6-1/4" | |
| Intake/Discharge: 1/2" FPT and 1" MPT. Chamber Material: Polypropylene. Diaphragm Material: Santoprene. Max Temp 150F. Max Solid Dia.: 1/16" Overall size: 10-1/2" x 10" x 6-1/4" | |
| Intake/Discharge: 1/4" FPT and 1/2" MPT. Chamber Material: Polypropylene. Diaphragm Material: PTFE. Max Temp 150F. Max Solid Dia.: 1/32" Overall size: 7-13/16" x 7" x 5-1/2" | |
| Intake/Discharge: 1/4" FPT and 1/2" MPT. Chamber Material: Polypropylene. Diaphragm Material: Santoprene. Max Temp 150F. Max Solid Dia.: 1/32" Overall size: 7-13/16" x 7" x 5-1/2" | |
| Intake/Discharge: 3/4" FPT and 1-1/2" MPT. Chamber Material: Kynar. Diaphragm Material: PTFE. Max Temp 200F. Max Solid Dia.: 1/16" Overall size: 13-11/32" x 11-13/16" x 7-1/16" | |
| Intake/Discharge: 3/4" FPT and 1-1/2" MPT. Chamber Material: Polypropylene. Diaphragm Material: PTFE. Max Temp 150F. Max Solid Dia.: 1/16" Overall size: 13-11/32" x 11-13/16" x 7-1/16" | |
| Intake/Discharge: 3/4" FPT and 1-1/2" MPT. Chamber Material: Polypropylene. Diaphragm Material: Santoprene. Max Temp 150F. Max Solid Dia.: 1/16" Overall size: 13-11/32" x 11-13/16" x 7-1/16" | |
| Large pump provides 22 oz. per stroke and fits 15, 30, and 55 gallon drums with 1/2" or 2" openings. Pump is not to be used with acids or flammable... | |
| Lightweight and portable, this pump is designed for handling acid and alkaline solutions as well as aqueous chemical solutions. Automatic and self-priming, it is corrosion resistant and non-contaminating with flow... | |
| Lightweight rotary pumps are manufactured using the highest quality engineered plastics to provide superior chemical resistance. Comes with strainer and 2" polyethylene bung adapter, dispenses approx. 8 - 10 gallons... | |
| Manufactured of polypropylene for use with a wide variety of liquid chemicals. Effortless lever-action stroke delivers approximately 10 ounces per stroke. Spigot orientation of 360 degrees permits versatility in dispensing. | |
| March Beverage Pumps are an American seal-less centrifugal magnetic drive pump ideal for home brewing. It is capable of generating a maximum flow of 7 GPM @ 4.5, and its... | |
| Model #1-MD - Max GPM 3.0 - Max Head Ft 10.6 - Inlet Size/Discharge 1/2" OD Smooth | |
| Model #2-MD - Max GPM 8.5 - Max Head Ft 14.6 - Inlet Size 1/2" FPT - Discharge 1/2" MPT | |
| Model #2-MD-HC - Max Flow GPM 8.5 - Max Head Ft 14.6 - 1/2" FNPT Inlet - 1/2" MPT Discharge | |
| Model #2-MD-SC - Max Flow GPM 8.5 - Max Head Ft 14.6 - Inlet 1/2" FPT - Discharge 1/2" MPT | |
| Model #3-MD - Max GPM 9.8 - Max Head Ft 16.1 - Inlet Size 1/2" FPT - Discharge 1/2" MPT | |
| Model #3-MD-HC - Max Flow GPM 12.5 - Max Head Ft 21.9 - 3/4" FNPT Inlet - 1/2" MPT Discharge | |
| Model #3-MD-SC - Max Flow GPM 12.5 - Max Head Ft 21.9 - Inlet 3/4" FPT - Discharge 1/2" MPT | |
| Model #4-MD - Max GPM 11.5 - Max Head Ft 23.7 - Inlet Size 1/2" FPT - Discharge 1/2" MPT | |
| Model #4-MD-HC - Max Flow GPM 14.2 - Max Head Ft 24.3 - 1" FNPT Inlet - 1/2 " MPT Discharge | |
| Model #4-MD-SC - Max Flow GPM 14.1 - Max Head Ft 24.3 - Inlet 1" FPT - Discharge 1/2" MPT | |
| Model #5-MD - Max GPM 15.1 - Max Head Ft 34.6 - Inlet Size 1/2" FPT - Discharge 1/2" MPT | |
| Model #5-MD-HC - Max Flow GPM 17.5 - Max Head Ft 27.5 - 1" FNPT Inlet - 1/2 " MPT Discharge | |
| Model #5-MD-SC - Max Flow GPM 17.5 - Max Head Ft 27.5 - Inlet 1" FPT - Discharge 1/2" MPT | |
| Model #TE-3-MD-HC - Max Flow GPM 9.8 - Max Head Ft 16.3 - 1/2" FNPT Inlet - 1/2" MPT Discharge | |
| Model #TE-4-MD-HC - Max Flow GPM 14.2 - Max Head Ft 24.3 - 1" FNPT Inlet - 1/2 " MPT Discharge | |
| Model #TE-4-MD-SC - Max Flow GPM 14.1 - Max Head Ft 24.3 - Inlet 1" FPT - Discharge 1/2" MPT | |
| Model #TE-5-MD-HC - Max Flow GPM 20 - Max Head Ft 29.3 - 1" FNPT Inlet - 1/2 " MPT Discharge | |
| Model #TE-5-MD-SC - Max Flow GPM 20 - Max Head Ft 29.3 - Inlet 1" FPT - Discharge 1/2" MPT | |
| Model #TE-5.5-MD-SC - Max Flow GPM 31.7 - Max Head Ft 40.5 - Inlet 1" FPT - Discharge 3/4" MPT | |
| Model #TE-6-MD-SC - Max Flow GPM 38 - Max Head Ft 51 - Inlet 1" FPT - Discharge 3/4" MPT | |
| Model D1, 3250/2850 RPM, 3/4" Intake, 1/2" Discharge NPT, 6' Max. Inlet Extension, 5'(2.1 psi) Required Back Pressure, 8 GPM Max. Flow @ Open Discharge with Maximum Inlet Extension | |
| Model D1, 3250/2850 RPM, 3/4" Intake, 1/2" Discharge NPT, 6' Maximum Inlet Extension, 5'(2.1 psi) Required Back Pressure, 8 GPM Maximum Flow @ Open Discharge with Maximum Inlet Extension | |
| Model D1, 3450/2850 RPM, 1" MPT Intake X 1/2" FNPT Discharge, 6' Max. Inlet Extension, 5'(2.1 psi) Required Back Pressure, 8 GPM Max. Flow @ Open Discharge with Maximum Inlet... | |
| Model DD1, 3450/2850 RPM, 1" Intake, 1/2" Discharge NPT, 7' Max. Inlet Extension, 5'(2.1 psi) Required Back Pressure, 15 GPM Max. Flow @ Open Discharge with Maximum Inlet Extension | |
| Model DD1, 3450/2850 RPM, 1" Intake, 1/2" Discharge NPT, 7' Maximum Inlet Extension, 5'(2.1 psi) Required Back Pressure, 15 GPM Maximum Flow @ Open Discharge with Maximum Inlet Extension | |
| Model S12, 3450/2850 RPM, 3" Slip Intake, 1-1/2" Discharge NPT, 15' Maximum Inlet Extension, 14'(6.1 psi) Required Back Pressure, 74 GPM Maximum Flow @ Open Discharge with Maximum Inlet Extension... | |
| Model S16, 3450/2850 RPM, 3" Slip Intake, 2" Discharge NPT, 15' Maximum Inlet Extension, 14'(6.1 psi) Required Back Pressure, 110 GPM Maximum Flow @ Open Discharge with Maximum Inlet Extension... | |
| Model S2, 3450/2850 RPM, 1" Intake, 3/4" Discharge NPT, 8' Maximum Inlet Extension, 5'(2.1 psi) Required Back Pressure, 17 GPM Maximum Flow @ Open Discharge with Maximum Inlet Extension | |
| Model S4, 3450/2850 RPM, 1-1/4" Intake, 1" Discharge NPT, 10' Maximum Inlet Extension, 8'(3.5 psi) Required Back Pressure, 26 GPM Maximum Flow @ Open Discharge with Maximum Inlet Extension | |
| Model S5, 3450/2850 RPM, 1-1/4" Intake, 1" Discharge NPT, 10' Maximum Inlet Extension, 8'(3.5 psi) Required Back Pressure, 30 GPM Maximum Flow @ Open Discharge with Maximum Inlet Extension | |
| Model S8, 3450/2850 RPM, 1-1/2" Intake, 1-1/4" Discharge NPT, 15' Maximum Inlet Extension, 10'(4.5 psi) Required Back Pressure, 65 GPM Maximum Flow @ Open Discharge with Maximum Inlet Extension | |
| Model SS6, 3450/2850 RPM, 1-1/2" Intake, 1-1/4" Discharge NPT, 10' Max. Inlet Extension, 10'(4.5 psi) Required Back Pressure, 45 GPM Max. Flow @ Open Discharge with Maximum Inlet Extension | |
| Model SS6, 3450/2850 RPM, 1-1/2" Intake, 1-1/4" Discharge NPT, 10' Maximum Inlet Extension, 10'(4.5 psi) Required Back Pressure, 45 GPM Maximum Flow @ Open Discharge with Maximum Inlet Extension | |
| Model SS7, 3450/2850 RPM, 1-1/2" Intake, 1-1/4" Discharge NPT, 10' Maximum Inlet Extension, 10'(4.5 psi) Required Back Pressure, 57 GPM Maximum Flow @ Open Discharge with Maximum Inlet Extension | |
| Model T2, 1/3 HP, Voltage 115/230V, Max load Amps 4.6/2.3, 1 Phase, TEFC Motor, Weight 22lbs., 1" MNPT Inlet, 1/2" FNPT Outlet, 21.96" overall length | |
| Model T2, 1/3 HP, Voltage 208-230/460V, Max load Amps 1.2/0.6, 3 Phase, TEFC Motor, Weight 22lbs., 1" MNPT Inlet, 1/2" FNPT Outlet, 21.96" overall length | |
| Model T4, 1/2 HP, Voltage 115/230V, Max load Amps 6.0/3.0, 1 Phase, TEFC Motor, Weight 24lbs., 1-1/4" MNPT Inlet, 1" FNPT Outlet, 22.09" overall length | |
| Model T4, 1/2 HP, Voltage 208-230/460V, Max load Amps 2.4/1.2, 3 Phase, TEFC Motor, Weight 24lbs., 1-1/4" MNPT Inlet, 1" FNPT Outlet, 22.09" overall length | |
| Model T5, 3/4 HP, Voltage 115/230V, Max load Amps 8.6/4.3, 1 Phase, TEFC Motor, Weight 26lbs., 1-1/4" MNPT Inlet, 1" FNPT Outlet, 22.59" overall length | |
| Model T5, 3/4 HP, Voltage 208-230/460V, Max load Amps 3.5/1.6, 3 Phase, TEFC Motor, Weight 26lbs., 1-1/4" MNPT Inlet, 1" FNPT Outlet, 22.59" overall length | |
| Model T6, 1 HP, Voltage 115/230V, Max load Amps 8.6/4.3, 1 Phase, TEFC Motor, Weight 28lbs., 1-1/2" MNPT Inlet, 1-1/4" FNPT Outlet, 21.09" overall length | |
| Model T6, 1 HP, Voltage 208-230/460V, Max load Amps 2.4/1.2, 3 Phase, TEFC Motor, Weight 28lbs., 1-1/2" MNPT Inlet, 1-1/4" FNPT Outlet, 21.09" overall length | |
| Model T7, 1 HP, Voltage 115/230V, Max load Amps 10.8/5.4, 1 Phase, TEFC Motor, Weight 30lbs., 1-1/2" MNPT Inlet, 1-1/4" FNPT Outlet, 21.34" overall length | |
| Model T7, 1 HP, Voltage 208-230/460V, Max load Amps 3.5/1.6, 3 Phase, TEFC Motor, Weight 30lbs., 1-1/2" MNPT Inlet, 1-1/4" FNPT Outlet, 21.34" overall length | |
| Model T8, 1-1/2 HP, Voltage 115/230V, Max load Amps 14.8/7.4, 1 Phase, TEFC Motor, Weight 32lbs., 1-1/2" MNPT Inlet, 1-1/4" FNPT Outlet, 21.84" overall length | |
| Model T8, 1-1/2 HP, Voltage 208-230/460V, Max load Amps 4.4/2.2, 3 Phase, TEFC Motor, Weight 32lbs., 1-1/2" MNPT Inlet, 1-1/4" FNPT Outlet, 21.84" overall length | |
| Motor type: 12 VDC, permanent magnet, thermally protected, splash-proof. Leads: 18 AWG, 4.5 long with 2-pin connector. Duty cycle: Intermittent. Pump type: 2-chamber positive displacement, self-priming, capable of being run... | |
| Motor type: 12 VDC, permanent magnet, totally enclosed, non-ventilated. Leads: 14 AWG, 12 long. Temperature limits: Motor is not equipped with thermal protection. For user safety, optimal performance, and maximum... | |
| Motor type: 12 VDC, permanent magnet, totally enclosed, non-ventilated. Leads: 18 AWG, 12 long. Temperature Limits: Motor is not equipped with thermal protection. For user safety, optimal performance, and maximum... | |
| No electricity required. Water flow through the pump housing serves as the power source to acuate an internal piston to draw in water soluble chemical to achieve dilution rates up... | |
| Oscillating pumps are self-priming, corrosion resistant, have no dynamic seals and are constructed from FDA accepted materials. Pumps can operate continuously. Leaf spring style operates extremely quiet. An elastomeric impeller... | |
| Polypropylene 1 1/2" Dia Tube; Hastelloy C Shaft; Polypropylene Impeller; Max Temp 122F; Max Head 69; Max GPM 24 | |
| Pump has a 24/410 finish, a 6-1/8 Dip Tube, Liner, Glass Ball, Lock Down Saddle Head and is fine ribbed. Dispenses 2 cc per stroke. | |
| Pump tube is 316 Stainless Steel with 316 SS Shaft and ETFE, PTFE, and FKM internal parts. Size is 40" long X 2"diameter and it has a 1" hose barb... | |
| Pump tube is 316 Stainless Steel with 316 SS Shaft and ETFE, PTFE, and FKM internal parts. Size is 48" long X 2"diameter and it has a 1" hose barb... | |
| Pump tube is polypropylene with 316 SS Shaft and PTFE, PVDF, and FKM internal parts. Size is 27" long X 2"diameter and it has a 1" hose barb discharge with... | |
| Pump tube is polypropylene with 316 SS Shaft and PTFE, PVDF, and FKM internal parts. Size is 40" long X 2"diameter and it has a 1" hose barb discharge with... | |
| Pump tube is polypropylene with 316 SS Shaft and PTFE, PVDF, and FKM internal parts. Size is 48" long X 2"diameter and it has a 1" hose barb discharge with... | |
| Pump tube is PVDF with Inconel alloy 625 and PVDF, PTFE, and FKM internal parts. Size is 27" long X 2"diameter and it has a 1" hose barb discharge. Maximum... | |
| Pump tube is PVDF with Inconel alloy 625 and PVDF, PTFE, and FKM internal parts. Size is 40" long X 2"diameter and it has a 1" hose barb discharge. Maximum... | |
| Pump tube is PVDF with Inconel alloy 625 and PVDF, PTFE, and FKM internal parts. Size is 48" long X 2"diameter and it has a 1" hose barb discharge. Maximum... | |
| Pumps are air-driven, double-diaphragm pumps. The simple design and operation offer many advantages over other types of pumps. Ideal for OEM applications and offers multiple mounting positions. Great for car... | |
| Pumps are designed to transfer petroleum products quickly and inexpensively. These models incorporate the same design features as our acids and alkali pumps with modifications to make them more compatible... | |
| Pumps from 120 milliliters to 2.2 liters (4.2 ounces to 0.6 gallons) per minute Pumps fluids with a viscosity to 200 centipoises. Suction lift is 10 feet wet, 4 inches... | |
| Series 4 pump can deliver a maximum flow of 14 GPM, and is capable of serving applications with a maximum head of 21.5'. Applications include electronic medical equipment, etching machines,... | |
| Series 7 TEFC pumps, with capacities of 53 GPM and a maximum 60' head, are the "workhorses" of the March product line. Designed for pumping high concentrations of acids and... | |
| Series 7 totally enclosed pumps, with capacities of 53 GPM and a maximum 60' head, are the "workhorses" of the March product line. Designed for pumping high concentrations of acids... | |
| Shaft-316 SS: Impeller-Tefzel: Max. Temp. 212 degrees F.: Max. Head 24.5: Max. GPM 41.5: Max. Spec. Gravity 1.2 | |
| Shaft-316 SS: Impeller-Tefzel: Max. Temp. 212 degrees F.: Max. Head 36.0: Max. GPM 54.5: Max. Spec. Gravity 1.1 | |
| Shaft-Hastelloy C: Impeller-Polypropyle ne: Max. Temp 122 degrees F.: Max. Head 20.0: Max. GPM 32.0: Max. Spec. Gravity 1.2 | |
| Shaft-Hastelloy C: Impeller-Polypropyle ne: Max. Temp. 122 degrees F.: Max. Head 31.0: Max. GPM 45.0: Max. Spec. Gravity 1.1 | |
| Shaft-Hastelloy C: Impeller-Tefzel: Max. Temp. 212 degrees F.: Max. Head 36.0: Max. GPM 18.0: Max. Spec. Gravity 1.6 | |
| Shaft-Hastelloy C: Impeller-Tefzel: Max. Temp. 212 degrees F.: Max. Head 69.0: Max. GPM 23.0: Max. Spec. Gravity 1.0 | |
| Silver Star Fuel And Solvent Pumps are light, easily handled pumps for almost all types of thin bodied, slightly viscous and flammable liquids. They feature a universal 120v motor, with... | |
| Simple, versatile and reliable, the Series 3 pump features an "orbital" magnetic drive and leak-proof design. Rated up to 10 GPM flow and for heads up to 20.5'. Typical applications... | |
| Siphons downhill if source is higher than receptacle @ 5 gallons/minute. Also acts as a positive displacement hand life pump @ 28 oz./stroke. Constructed of rigid & flexible PCV with... | |
| TE-5.5-MD-HC - Max Flow GPM 34 - Max Head Ft 40.5 - 1" FPT Inlet 3/4" MPT Discharge | |
| TE-6-MD-HC - Max Flow GPM 41.5 - Max Head Ft 51 - 1" FPT Inlet 3/4" MPT Discharge | |
| TE-7-MD-CK - Max Flow GPM 53 - Max Head Ft 58.5 - 1 1/2" FPT Inlet 1" MPT Discharge | |
| TE-7-MD-HC - Max Flow GPM 53 - Max Head Ft 58.9 - 1 1/2" FPT Inlet 1" MPT Discharge | |
| The 2 oz. Brushed Aluminum Bottle w/24/410 Neck is 1.38" Dia. x 4.13"H. | |
| The 4 oz. Brushed Aluminum Bottle w/24/410 Neck is 1.77" Dia. x 4.53"H. | |
| The 8 oz. Brushed Aluminum Bottle w/24/410 Neck is 1.97" Dia. x 7.09"H. | |
| The A-Series LifeStar pump from Hayward Flow Control is designed for operation in aquatic and animal life support systems. Its specialized construction makes it safe for even the most sensitive... | |
| The B70 V-SR High Viscosity Pump is a progressive cavity pump for sensitive and high viscosity liquids from drums and other containers. Wetted parts are FDA approved materials. The MD-2... | |
| The B70 V-SR High Viscosity Pump is a progressive cavity pump for sensitive and high viscosity liquids from drums and other containers. Wetted parts are made of materials that meet... | |
| The Ezi-action Safety Measure is the optimal system for closed delivery dispensing with all Ezi-action Drumpumps. Brilliant for the safe, responsible decanting and delivery of chemicals. Equally suitable for liquid... | |
| The first in the March line to employ an involute design with a closed impeller magnet assembly. They can deliver a maximum flow of 30 GPM and are capable of... | |
| The large 1-gallon bottle makes a handy, heavy-duty dispenser. Delivers 1-oz. of product per stroke. Bottles are HDPE. Pump is polypropylene, with a stainless steel pump. Smaller 8 and 16... | |
| The metal SANDPIPER pumps have wetted components in Aluminum. They provide exceptional suction lift capacity for solids-free materials from low to high viscosity. 1" FPT Intake and Discharge. | |
| The metal SANDPIPER pumps have wetted components in Aluminum. They provide exceptional suction lift capacity for solids-free materials from low to high viscosity. 1/2" FPT Intake/1" MPT Discharge. | |
| The only model in the March line that is equipped with a drip proof motor as standard, this pump is good for etching equipment, electrical discharge machinery (EDM), D.I. water... | |
| The Portable Peristaltic Pump is powered by its own internal battery or a 120 Volt AC connection. The pump can transfer 250 Liters of water from a single charge and... | |
| The Rule 1800 GPH Utility pump is designed to remove water from hard to reach spaces anywhere water accumulates. The pumps versatile design makes it the perfect solution to remove... | |
| The speed and convenience of a rotary pump with the chemical resistance of stainless steel and PTFE. It offers a 304 SS curved discharge spout with a 3/4 UNF outlet... | |
| These hand pumps will eliminate the lifting and tilting of drums and carboys. The body and shaft are constructed of a special polyvinyl chloride with the valves and patented seals... | |
| These hand pumps will eliminate the lifting and tilting of drums and carboys. They are designed to transfer most acids with relative ease. The body and shaft are constructed of... | |
| This portable powerhouse is perfect for all of your onsite dewatering needs such as ditches, manholes, and caissons. The PortaPump, like its name, is easily portable because it can operate... | |
| This pump has glass-filled polypropylene pump housings, ceramic impeller magnets, ceramic spindles and drive magnets, ceramic thrust washers, and Buna-N O-Rings. This line of pumps is designed to handle semi-corrosive... | |
| This pump is designed to fit 15, 30 & 55 gallon drums with 2" and 1-1/2" female threaded openings. The pump is adjustable to pump 8, 10 or 12 oz. | |
| This pump is designed to fit 15, 30 & 55 gallon drums with 2" and 1-1/2" FNPT threaded openings. The pump is adjustable to pump 8, 10 or 12 oz. | |
| This pump is designed to safely dispense liquids from containers 5 gallons and smaller. All polyethylene construction for handling corrosive liquids. Equipped with tapered universal adapter for openings from 3/4"... | |
| This pump is has a polypropylene front and rear housing and impeller, ceramic shaft and thrust washer and Viton O-rings. This pump has the durability for continuous duty applications requiring... | |
| This pvc drum pump 15,30 This versatile pump includes 3/4 IPS and 2 IPS adaptors. Fits most 15, 30 and 55 gallon drums. Includes an interchangeable 22 flexible discharge tube... | |
| This replacement 12 volt pump has a end inlet spade connector. | |
| This replacement 24 volt pump has a end inlet spade connector. | |
| This versatile pump includes 2 IPS adaptor. Fits most 15, 30 and 55 gallon drums. Includes an interchangeable 30 flexible discharge tube for filling larger containers and 5 rigid molded... | |
| UL79 Certified pumps are available for the transfer of flammable liquids: fuel, fuel oil and gasoline. Ground strap included. 1" FPT Intake and Discharge. | |
| Use with all steel or plastic containers from 15 to 55 gallons. All polyethylene construction for safe handling of corrosive liquids. Discharge tube folds into inverted position after use to... | |
| Voltage: 115 VAC 60 Hz, 1 Ph-Impeller: Neoprene-Shaft Seal-Mechanical Carbon/Nitrile: Shaft Material-Epoxy Encap SS: Motor-3/4 HP TEFC 1750 rpm: Size-9-1/4 x 9 x 16-1/2: Weight-35.0 lbs | |
| Voltage:115/230 VAC 60 Hz, 1 Ph-Impeller: Neoprene- Shaft Seal: Mechanical Carbon/Nitrile-Shaft Material: Epoxy Encap SS-Motor 1-1/2 TEFC 1750 rpm: Size 9-1/4 x 9 x 17-1/4-Weight 54.5 lbs | |
| With an 8 - 10 year life expectancy, the spill-proof, leak-proof GoatThroat Pumps series helps to meet worker safety and environmental compliance goals. They safely deliver over 950 liquids from... |