U.S. Plastic Corporation Datasheets for Level Switches
Level switches is a generic search term for devices that are used to detect liquid or powder levels, or interfaces between liquids. These level measurements are indicated via an electrical switching action.
Level Switches: Learn more
| Product Name | Notes |
|---|---|
| Material: 316 Stainless Steel, Float Diameter: 1.18", Stem Length: 1.63", Mounting: 1/8" NPT, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.6, Meet NSF standards, Minimum Temperature: -40C,... | |
| Material: 316 Stainless Steel, Float Diameter: 1.18", Stem Length: 2.96" Mounting: 3/8-24 Thread, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.6, Meet NSF Standards, Minimum Temperature: -40C,... | |
| Material: 316 Stainless Steel, Float Diameter: 2.13", Stem Length: 2.63", Mounting: 1/4" NPT, Switch Type: SPST, Rating 60VA, Wire Length: 24", Float SG: 0.55, Meets NSF standards, Minimum Temperature: -40,... | |
| Material: 316 Stainless Steel, Stem Length: 4.6", Mounting: 1/2" x 1/2" NPT, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.6, Meets NSF Standards, Minimum Temperature: -40C, Maximum... | |
| Material: 316 Stainless Steel/ Polypropylene, Float Diameter: 1", Stem Length: 2.96", Mounting: 3/8-24 Thread, Switch Type: SPST, Rating: 30VA, Wire Length:24", Float SG: 0.8, Meets NSF Standards, Minimum Temperature: -40C,... | |
| Material: Brass/Buna-N, Float Diameter 1.25", Stem Length: 2.63", Mounting: 1/4" NPT, Switch Type: SPST, Rating: 60VA, Wire Length: 24", Float SG: 0.45, Minimum Temperature: -40C, Maximum Temperature: 105C, PSI Rating:... | |
| Material: Brass/Buna-N, Float Diameter: 1", Stem Length: 1.63", 1/8" NPT, Mounting: 1/8" NPT, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.45, Minimum Temperature: -40C, Maximum Temperature: 105C,... | |
| Material: Brass/Buna-N, Float Diameter: 1", Stem Length: 2.96", Mounting: 3/8-24 Thread, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Minimum Temperature: -40C, Maximum Temperature: 105C, PSI Rating: 100 | |
| Material: Kynar, Color: White, Float Diameter: 1", Stem Length: 1.63", Mounting: 1/8" NPT, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.85, Meets NSF standards, Minimum Temperature: -40C,... | |
| Material: PBT, Color: Black, Stem Length: 2.75", Mounting: 1/2" x 1/2" NPT, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.75, Minimum Temperature: -40C, Maximum Temperature: 105C, PSI... | |
| Material: PBT/Buna-N, Color: Black, Float Diameter: 1", Stem Length: 1.63", Mounting: 1/8" NPT, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.45, Minimum Temperature: -40C, Maximum Temperature: 105C,... | |
| Material: Polypropylene, Color: White, Float Diameter: 1", Stem Length: 1.63", Mounting: 1/8" NPT, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.6, Meets NSF Standards, Minimum Temperature: -40C,... | |
| Material: Polypropylene, Color: White, Stem Length: 2.75", Mounting: 1/2" x 1/2" NPT, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.6, Meets NSF Standards, Minimum Temperature: -40C, Maximum... | |
| Material: Polypropylene, Color: White, Stem Length: 2.875", Mounting: 5/8-11 Thread, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.6, Meets NSF Standards, Minimum Temperature: -40C, Maximum Temperature: 105C,... | |
| Material: Polypropylene, Color: White, Stem Length: 3.31", Mounting: Compression Gasket, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.6, Minimum Temperature: -40C, Maximum Temperature: 105C, PSI Rating: 25... |