U.S. Plastic Corporation March SP-TE-7P-MD and SP-TE-7K-MD Metal-Less Pumps 94034

Description
Series 7 TEFC pumps, with capacities of 53 GPM and a maximum 60' head, are the "workhorses" of the March product line. Designed for pumping high concentrations of acids and bases, high specific gravities, other highly corrosive solutions. Typical applications include computer cooling, photo processing, graphic printing, ion exchange recovery/ development, and aquariums. 1 HP self-priming model, with a suction lift capability of 10'. Various specific gravities can be handled by trimming the diameter of the impeller magnet assembly. Standard 3.750" impeller may be reduced in size to 3.125" to accommodate specific gravities of up to 2.0 Wetted material are your choice of polypropylene or Kynar. Ports are 1 1/2" FPT inlet with a 1" MPT outlet. Max. temp polypropylene 190F, Kynar 200F.
Description
Series 7 TEFC pumps, with capacities of 53 GPM and a maximum 60' head, are the "workhorses" of the March product line. Designed for pumping high concentrations of acids and bases, high specific gravities, other highly corrosive solutions. Typical applications include computer cooling, photo processing, graphic printing, ion exchange recovery/ development, and aquariums. 1 HP self-priming model, with a suction lift capability of 10'. Various specific gravities can be handled by trimming the diameter of the impeller magnet assembly. Standard 3.750" impeller may be reduced in size to 3.125" to accommodate specific gravities of up to 2.0 Wetted material are your choice of polypropylene or Kynar. Ports are 1 1/2" FPT inlet with a 1" MPT outlet. Max. temp polypropylene 190F, Kynar 200F.

Suppliers

Company
Product
Description
Supplier Links
March SP-TE-7P-MD and SP-TE-7K-MD Metal-Less Pumps - 94034 - U.S. Plastic Corporation
Lima, OH, USA
March SP-TE-7P-MD and SP-TE-7K-MD Metal-Less Pumps
94034
March SP-TE-7P-MD and SP-TE-7K-MD Metal-Less Pumps 94034
Series 7 TEFC pumps, with capacities of 53 GPM and a maximum 60' head, are the "workhorses" of the March product line. Designed for pumping high concentrations of acids and bases, high specific gravities, other highly corrosive solutions. Typical applications include computer cooling, photo processing, graphic printing, ion exchange recovery/ development, and aquariums. 1 HP self-priming model, with a suction lift capability of 10'. Various specific gravities can be handled by trimming the diameter of the impeller magnet assembly. Standard 3.750" impeller may be reduced in size to 3.125" to accommodate specific gravities of up to 2.0 Wetted material are your choice of polypropylene or Kynar. Ports are 1 1/2" FPT inlet with a 1" MPT outlet. Max. temp polypropylene 190F, Kynar 200F.

Series 7 TEFC pumps, with capacities of 53 GPM and a maximum 60' head, are the "workhorses" of the March product line. Designed for pumping high concentrations of acids and bases, high specific gravities, other highly corrosive solutions. Typical applications include computer cooling, photo processing, graphic printing, ion exchange recovery/ development, and aquariums. 1 HP self-priming model, with a suction lift capability of 10'. Various specific gravities can be handled by trimming the diameter of the impeller magnet assembly. Standard 3.750" impeller may be reduced in size to 3.125" to accommodate specific gravities of up to 2.0 Wetted material are your choice of polypropylene or Kynar. Ports are 1 1/2" FPT inlet with a 1" MPT outlet. Max. temp polypropylene 190F, Kynar 200F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 94034
Product Name March SP-TE-7P-MD and SP-TE-7K-MD Metal-Less Pumps
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Side-channel Pumps Type SCM -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 464 F (240 C)
View Details