U.S. Plastic Corporation Lutz Seal-Less Drum Pumps 93106

Description
Shaft-Hastelloy C: Impeller-Tefzel: Max. Temp. 212 degrees F.: Max. Head 69.0: Max. GPM 23.0: Max. Spec. Gravity 1.0
Description
Shaft-Hastelloy C: Impeller-Tefzel: Max. Temp. 212 degrees F.: Max. Head 69.0: Max. GPM 23.0: Max. Spec. Gravity 1.0

Suppliers

Company
Product
Description
Supplier Links
Lutz Seal-Less Drum Pumps - 93106 - U.S. Plastic Corporation
Lima, OH, USA
Lutz Seal-Less Drum Pumps
93106
Lutz Seal-Less Drum Pumps 93106
Shaft-Hastelloy C: Impeller-Tefzel: Max. Temp. 212 degrees F.: Max. Head 69.0: Max. GPM 23.0: Max. Spec. Gravity 1.0

Shaft-Hastelloy C: Impeller-Tefzel: Max. Temp. 212 degrees F.: Max. Head 69.0: Max. GPM 23.0: Max. Spec. Gravity 1.0

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 93106
Product Name Lutz Seal-Less Drum Pumps
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 13.8-650 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 14.70 HP
View Details
Turbine Pumps Type TPM -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump; Turbine Pump
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 572 F (300 C)
View Details
LT Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.317 GPM (1.20 L/min)
Media Temperature -13 to 104 F (-25 to 40 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details