U.S. Plastic Corporation Datasheets for Protective Sleeving
Protective sleeves are special, corrugated conduits used to organize cables and wires.
Protective Sleeving: Learn more
| Product Name | Notes |
|---|---|
| Light weight, self-fitting, monofilament sleevings designed to encapsulate and protect cable bundles and wire assemblies. These expandable sleevings adjust to irregular surfaces and contours, providing abrasion resistance and protection with... | |
| Quickly and easily add thick, durable, long-lasting, colorful or clear vinyl over most any type of material including plastics, woods and metals to improve appearance and extended the life of... | |
| Spiral wrap is an ideal covering used to bundle and protect tubing, wires and other types of conductors. Polyethylene is not affected by ordinary solvents and is resistant to abrasion. | |
| Spiral wrap is an ideal covering used to bundle and protect tubing, wires and other types of conductors. Polyethylene natural spiral wrap is a lightweight, low cost material that is... | |
| Spiral wrap is an ideal covering used to bundle and protect tubing, wires and other types of conductors. Polyethylene spiral wrap is a lightweight, low cost material that is good... |