U.S. Plastic Corporation Datasheets for Laboratory Funnels
Laboratory funnels are used to channel liquids or fine-grained chemicals (powders) into labware with a narrow neck or opening.
Laboratory Funnels: Learn more
| Product Name | Notes |
|---|---|
| 1 quart funnel with a detachable flex spout. Funnel is made of polypropylene, spout is polyethylene. 7" H x 6" Dia. | |
| 103mm Top ID, 11mm Stem OD, 34mm Stem Length, 117mm Height | |
| 104mm Top ID, 9mm Stem OD, 96mm Stem Length, 183mm Height. Paper Diameter 185mm | |
| 130mm Top ID, 22mm Stem OD, 93mm Stem Length, 213mm Overall Height, 110mm Filter Paper Size | |
| 155mm Top ID, 26mm Stem OD, 67mm Stem Length, 176mm Height | |
| 201mm Top ID, 23mm Stem OD, 89mm Stem Length, 245mm Height | |
| 258mm Top ID, 14mm Stem OD, 151mm Stem Length, 276mm Height. Paper Diameter 240mm | |
| 258mm Top ID, 21mm Stem OD, 92mm Stem Length, 300mm Height | |
| 34mm Top ID, 6mm Stem OD, 52mm Stem Length, 78mm Height. Paper Diameter 55mm | |
| 55mm Top ID, 7mm Stem OD, 61mm Stem Length, 105mm Height. Paper Diameter 90mm | |
| 59mm Top ID, 10mm Stem OD, 45mm Stem Length, 104mm Overall Height, 55mm Filter Paper Size | |
| 65mm Top ID, 10mm Stem OD, 21mm Stem Length, 65mm Height | |
| 66mm Top ID, 7mm Stem OD, 65mm Stem Length, 116mm Height. Paper Diameter 110mm | |
| 76mm Top ID, 11mm Stem OD, 65mm Stem Length, 146mm Overall Height, 70mm Filter Paper Size | |
| 77mm Top ID, 7mm Stem OD, 80mm Stem Length, 145mm Height. Paper Diameter 125mm | |
| 93mm Top ID, 12mm Stem OD, 71mm Stem Length, 169mm Overall Height, 90mm Filter Paper Size | |
| An 9 quart galvanized funnel with many uses. Funnel comes with a screen. | |
| Analytical PP funnel are made of autoclavable polypropylene. These funnels have long, narrow bores that works best for liquids. Set includes 2 funnels with a top OD of 65mm, a... | |
| Available in 58 and 67 mm sizes. Unbreakable polypropylene construction affords added safety. Special vent in stem prevents air lock. Low cost makes them disposable. | |
| Available in sizes to meet every need, these durable, dent resistant stainless steel funnels are easy to clean. Hanging rings and capacity markings make storage and selection easier. Vent diameter... | |
| Built-in vent so no more splashing or "burping" when pouring liquids! Threaded brass insert screws into 2" drum bung. All polyethylene construction won't rust or corrode - provides excellent chemical... | |
| Cleaner transfer; brass filter removes debris. Convenient hang tab allows funnel to be hung near point of use. Red in color. Made of Polypropylene. Dimensions: 7" Diameter x 8.5" High. | |
| Closure Size: 28mm, Stem Length: 65mm | |
| Closure Size: 33mm, Stem Length: 65mm | |
| Closure Size: 43mm, Stem Length: 65mm | |
| Closure Size: 53mm, Stem Length: 65mm | |
| Deep 3 quart polyethylene drum funnel. Threaded for 2" openings. Resists most chemicals. Tough industrial quality. Color is black and comes with a black 2" fitting. Dimensions: 7-1/2" Diameter x... | |
| Dimensions: 104mm Top ID, 21mm Stem OD, 33mm Stem Length, 106mm Height | |
| Dimensions: 147mm Top ID, 27mm Stem OD, 30mm Stem Length, 136mm Height | |
| Dimensions: 65mm Top ID, 16mm Stem OD, 22mm Stem Length, 67mm Height | |
| Dimensions: 79mm Top ID, 16mm Stem OD, 29mm Stem Length, 85mm Height | |
| Economical lightweight funnel is ideal for powders and general use. Cone is 127mm (5") long with 124mm (4-7/8") top I.D. Stem is 38mm (1-1/2") long with discharge of 1-3/4" OD... | |
| Fits both closed-head and open-head 55-gallon drums, and other containers. Just set it and forget it. Exclusive features include patented scalloped design, high side wall, bung fitting holders and optional... | |
| FloTool offers the most comprehensive and highest quality offering of fluid handling products. Through innovative, no-mess product solutions FloTool funnels are a consumer preferred product. Whether youre changing your oil,... | |
| For safe transfer of solvent, chemical and biological waste, Features the Easy Snap Safety Latch to minimize spillage if accidentally tipped over and a larger diameter funnel for easy pouring. | |
| Funnels are a one piece design with a fixed or removable porous filter plate. It is supported by a multiple ring grid. Fritware filter plates are made of HDPE, 1/4"... | |
| Large funnels with handles are ideal for filling drums, barrels, tanks, and carboys, providing ample volume and fast flow. Made of polypropylene and autoclavable at 250F. Dimensions are listed top... | |
| Mounts to 3.5, 5, and 6 gallon tight-head pails. Also fits open-top pails with 12 diameter. Regulations: EPA, SPCC and NPDES. Weight: 2 Lbs. Dimensions: Top External Diameter: 9.25, Top... | |
| Perfect for filling large drums, this 1/4" thick, heavy-duty funnel is molded in one piece. Top cylindrical section is 42.5cm OD x 13cm high (16-3/4" x 5") which includes a... | |
| Reduce spillage; vent slot in neck assures quick flow without spills. Stepped neck design securely fits in 28mm & 38mm openings. Made of green polypropylene. Dimensions: 4" Diameter x 4"... | |
| Smart funnel prevents overfilling of barrels. With the funnel extension, trapped air stops the liquid from filling to the top of the barrel. It leaves just enough room to add... | |
| The Funnel Master Pro is an easier more convenient way to fill various sizes of reusable bottles. Dual Thread allows fitting on both 28/400 and 24/400 neck finishes. Enjoy wobble... | |
| The unique design in this funnel is the anti splash ring to prevent spilling. Funnels are chemically resistant, spark-proof, boil proof and made of polyethylene. | |
| These polypropylene and high density polyethylene funnels have many uses. They are inexpensive, lightweight, and durable. They have numerous general applications in the laboratory. The 6-3/8" size has a large... | |
| This funnel is ideal for use with powders, granular material, and viscous liquids. It is flexible, non-corroding, non-contaminating low density polyethylene. Resin meets FDA standards. Does not have a vertical... | |
| This funnel is ideal for use with powders, granular material, and viscous liquids. It is flexible, non-corroding, non-contaminating low density polyethylene. Resin meets FDA standards. | |
| This large top funnel is great for transferring chemicals quickly and cleanly. Has a one gallon capacity with hang tab for easy storage. It has a brass filter that removes... | |
| Top Diameter: 3.97"(101mm), Overall Height: 5.74"(146mm), Stem OD: 0.47"(12mm), Stem Length: 2.83"(72mm), Capacity: 8.58oz.(245ml) | |
| Top Diameter: 5.98"(152mm), Overall Height: 7.71"(196mm), Stem OD: 0.59"(15mm), Stem Length: 2.9"(76mm), Capacity: 26.27oz.(777ml) | |
| Top Diameter: 9.76"(248mm), Overall Height: 12.5"(319mm), Stem OD: 0.90"(23mm), Stem Length: 4.60"(117mm), Capacity: 124.57oz.(3684ml) | |
| Universal Replacement Funnel. 18" funnel made of heavy-duty polyethylene. Will fit all 1 1/2" to 1 7/8" I.D. tubes. Discharge 1 13/16" x 1 1/2"ID. |