U.S. Plastic Corporation Little Giant Seal-Less Magnetic Drive Pumps 95034

Description
Model #2-MD - Max GPM 8.5 - Max Head Ft 14.6 - Inlet Size 1/2" FPT - Discharge 1/2" MPT
Description
Model #2-MD - Max GPM 8.5 - Max Head Ft 14.6 - Inlet Size 1/2" FPT - Discharge 1/2" MPT

Suppliers

Company
Product
Description
Supplier Links
Little Giant Seal-Less Magnetic Drive Pumps - 95034 - U.S. Plastic Corporation
Lima, OH, USA
Little Giant Seal-Less Magnetic Drive Pumps
95034
Little Giant Seal-Less Magnetic Drive Pumps 95034
Model #2-MD - Max GPM 8.5 - Max Head Ft 14.6 - Inlet Size 1/2" FPT - Discharge 1/2" MPT

Model #2-MD - Max GPM 8.5 - Max Head Ft 14.6 - Inlet Size 1/2" FPT - Discharge 1/2" MPT

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 95034
Product Name Little Giant Seal-Less Magnetic Drive Pumps
Pump Type Magnetic Drive Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series Hi-Head - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Air-Driven Liquid Pump - 2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 400.0 to 16000.0 psi (281 to 11249 m of Water)
Liquid Flow 2.429 to 210.936 GPM (9.20 to 799.00 L/min)
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
High Vacuum Boosters and Systems - HV Series GMa 13.8 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 15.00 HP
View Details