U.S. Plastic Corporation Datasheets for Bags and Sacks
Bags and sacks are used for a wide variety of storage, packaging and shipping applications. They include bags and sacks made of all kinds of materials.
Bags and Sacks: Learn more
| Product Name | Notes |
|---|---|
| Bags have exceptional clarity that provides excellent visibility. Vapor and moisture barrier extends shelf life while preserving freshness, taste and appearance. Polypropylene bags meet FDA and USDA specifications. Zip top... | |
| Bags have exceptional clarity that provides excellent visibility. Vapor and moisture barrier extends shelf life while preserving freshness, taste and appearance. | |
| Blend of low density polyethylene disposable bags seal tightly, holds solids or liquids. Combination of tape and double wire framing on top of both sides make them stay open. To... | |
| Economically priced for volume users. Clear Zipper reclosable bags are good for light and heavy duty applications. Materials meet FDA standards. Sold in cases only. | |
| Economically priced for volume users. White zipper reclosable clear bags are good for light and heavy duty applications. Materials meet FDA standards. Sold in cases only. | |
| Gusseted bags on rolls work great for lining bins, gaylords, bulk containers, box trucks and pallet top covers. Also ideal for protecting equipment, machinery, pallet loads, cabinets, furniture and items... | |
| Hayward double length filter bags are 7" x 32" and have a maximum flow rate of 180 GPM. All bags are made with silicone-free material. Bags are industry standard and... | |
| Hayward Single length filter bags are 7" x 16" and have a maximum flow rate of 90 GPM. All bags are made with silicone-free material. Bags are industry standard and... | |
| Ideal bags for transparent packaging. Meets FDA standards. Not for liquids. | |
| Low density polyethylene provides clarity for easy content identification. Meets FDA and USDA standards. Ideal for packing a variety of items from parts to samples. Perforated for easy tear-off. Can... | |
| Our most ideal and quality bag for flexible and transparent packing. Use with food, service racks, products needing protection against dust and for beautifying packaging. You will find many practical... | |
| Plastic box trucks are useful for storing, protecting and transporting bulky, heavy materials. Built of low density molded polyethylene, trucks are easy to keep clean. One-piece seamless molded construction assures... | |
| Polypropylene bags have long been the choice for product presentation and preserving freshness. Exceptional clarity combined with excellent vapor and moisture barrier make them great for food packaging and extends... | |
| Slider bags are ideal for keeping small items packaged for easy handling. Bag opening width meets the size specified. Manufactured with added width to accommodate the slider. Excellent choice for... | |
| The only reclosable bag system designed for high volume use. Easy open-easy close zipper asymmetrically designed and extruded as part of the bag. Unique dispensing system, covered by patent #... | |
| The Recycle Bag Wastebasket has a unique design perfect for reusing plastic shopping bags. A specially designed rim securely holds the shopping bag in place and allows for easy disposal... | |
| These clear polyethylene bags are ideal for storing or shipping a wide variety of bulk materials, equipment, and parts. They make contents visible, yet protect and contain them. Features deep... | |
| Transparent bag provides protection for contents and clear visibility. A white area for writing on is the quick, easy way to mark contents of bag or write instructions. Available in... | |
| Transparent bag provides protection for contents and clear visibility. These bags meet FDA standards for food handling applications. Dimensions listed are the I.D of the bag. | |
| Transparent bag provides protection for contents and clear visibility. These bags meet FDA standards for food handling applications. Dimensions listed are the I.D. of the bag. | |
| Wouldnt it be great if you could use a lighter gauge plastic bag without giving up strength? Now you can with TUF-R bags. An unique blend of linear low density... |
| Next >> |