U.S. Plastic Corporation Datasheets for Crucibles
Crucibles are vessels used to melt and process materials at high temperatures.
Crucibles: Learn more
| Product Name | Notes |
|---|---|
| Dimensions: 102 mm Diameter x 60 mm Height | |
| Dimensions: 23 mm Diameter x 20 mm Height | |
| Dimensions: 31 mm Diameter x 26 mm Height | |
| Dimensions: 40 mm Diameter x 32 mm Height | |
| Dimensions: 41 mm Diameter X 26 mm Height | |
| Dimensions: 50 mm Diameter x 31 mm Height | |
| Dimensions: 53 mm Diameter x 43 mm Height | |
| Dimensions: 61 mm Diameter x 37 mm Height | |
| Dimensions: 65 mm Diameter x 54 mm Height | |
| Dimensions: 76 mm Diameter x 46 mm Height | |
| Dimensions: 84 mm Diameter x 52 mm Height | |
| Dimensions: 88 mm Diameter x 72 mm Height |