U.S. Plastic Corporation Hayward R-Series Horizontal Magnetic Drive Pumps 96035

Description
Corrosion resistant fiberglass reinforced polypropylene pumps will stand up to the most aggressive, demanding industrial applications. Applications requiring flow rates from 5 to 140 GPM with maximum total dynamic head discharges up to 141 feet will find an R-Series pump to meet their requirements. And because the process media never contacts metal there is never a danger of pump failure due to rust or corrosion. The pumps magnetic drive coupling consists of two heavy-duty magnet assemblies. This frictionless drive is extremely energy efficient and consumes less power than other designs. For superior performance in larger size pumps, 2 HP and greater, rare earth neodymium magnets are used. These special magnets feature an exceptional magnetic force to weight ratio. The magnetic drive of the R-Series pumps require no seals. This means there are no emissions, no leaks and no expensive, time consuming seal replacements. All pumps have 50/60 cycle.
Description
Corrosion resistant fiberglass reinforced polypropylene pumps will stand up to the most aggressive, demanding industrial applications. Applications requiring flow rates from 5 to 140 GPM with maximum total dynamic head discharges up to 141 feet will find an R-Series pump to meet their requirements. And because the process media never contacts metal there is never a danger of pump failure due to rust or corrosion. The pumps magnetic drive coupling consists of two heavy-duty magnet assemblies. This frictionless drive is extremely energy efficient and consumes less power than other designs. For superior performance in larger size pumps, 2 HP and greater, rare earth neodymium magnets are used. These special magnets feature an exceptional magnetic force to weight ratio. The magnetic drive of the R-Series pumps require no seals. This means there are no emissions, no leaks and no expensive, time consuming seal replacements. All pumps have 50/60 cycle.

Suppliers

Company
Product
Description
Supplier Links
Hayward R-Series Horizontal Magnetic Drive Pumps - 96035 - U.S. Plastic Corporation
Lima, OH, USA
Hayward R-Series Horizontal Magnetic Drive Pumps
96035
Hayward R-Series Horizontal Magnetic Drive Pumps 96035
Corrosion resistant fiberglass reinforced polypropylene pumps will stand up to the most aggressive, demanding industrial applications. Applications requiring flow rates from 5 to 140 GPM with maximum total dynamic head discharges up to 141 feet will find an R-Series pump to meet their requirements. And because the process media never contacts metal there is never a danger of pump failure due to rust or corrosion. The pumps magnetic drive coupling consists of two heavy-duty magnet assemblies. This frictionless drive is extremely energy efficient and consumes less power than other designs. For superior performance in larger size pumps, 2 HP and greater, rare earth neodymium magnets are used. These special magnets feature an exceptional magnetic force to weight ratio. The magnetic drive of the R-Series pumps require no seals. This means there are no emissions, no leaks and no expensive, time consuming seal replacements. All pumps have 50/60 cycle.

Corrosion resistant fiberglass reinforced polypropylene pumps will stand up to the most aggressive, demanding industrial applications. Applications requiring flow rates from 5 to 140 GPM with maximum total dynamic head discharges up to 141 feet will find an R-Series pump to meet their requirements. And because the process media never contacts metal there is never a danger of pump failure due to rust or corrosion. The pumps magnetic drive coupling consists of two heavy-duty magnet assemblies. This frictionless drive is extremely energy efficient and consumes less power than other designs. For superior performance in larger size pumps, 2 HP and greater, rare earth neodymium magnets are used. These special magnets feature an exceptional magnetic force to weight ratio. The magnetic drive of the R-Series pumps require no seals. This means there are no emissions, no leaks and no expensive, time consuming seal replacements. All pumps have 50/60 cycle.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 96035
Product Name Hayward R-Series Horizontal Magnetic Drive Pumps
Pump Type Magnetic Drive Pump
Unlock Full Specs
to access all available technical data

Similar Products

Underground Pump Station - CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 20000.000 GPM (75757.58 L/min)
HP 1.50 to 300.00 HP
View Details
Air-Driven Liquid Pump - .33 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 225.0 to 7500.0 psi (158 to 5273 m of Water)
Liquid Flow 0.063 to 2.165 GPM (0.24 to 8.20 L/min)
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 11.4 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 4.00 HP
View Details