U.S. Plastic Corporation March SP-TE-7P-MD and SP-TE-7K-MD Metal-Less Pumps 94033

Description
Series 7 TEFC pumps, with capacities of 53 GPM and a maximum 60' head, are the "workhorses" of the March product line. Designed for pumping high concentrations of acids and bases, high specific gravities, other highly corrosive solutions. Typical applications include computer cooling, photo processing, graphic printing, ion exchange recovery/ development, and aquariums. 1 HP self-priming model, with a suction lift capability of 10'. Various specific gravities can be handled by trimming the diameter of the impeller magnet assembly. Standard 3.750" impeller may be reduced in size to 3.125" to accommodate specific gravities of up to 2.0 Wetted material are your choice of polypropylene or Kynar. Ports are 1 1/2" FPT inlet with a 1" MPT outlet. Max. temp polypropylene 190F, Kynar 200F.
Description
Series 7 TEFC pumps, with capacities of 53 GPM and a maximum 60' head, are the "workhorses" of the March product line. Designed for pumping high concentrations of acids and bases, high specific gravities, other highly corrosive solutions. Typical applications include computer cooling, photo processing, graphic printing, ion exchange recovery/ development, and aquariums. 1 HP self-priming model, with a suction lift capability of 10'. Various specific gravities can be handled by trimming the diameter of the impeller magnet assembly. Standard 3.750" impeller may be reduced in size to 3.125" to accommodate specific gravities of up to 2.0 Wetted material are your choice of polypropylene or Kynar. Ports are 1 1/2" FPT inlet with a 1" MPT outlet. Max. temp polypropylene 190F, Kynar 200F.

Suppliers

Company
Product
Description
Supplier Links
March SP-TE-7P-MD and SP-TE-7K-MD Metal-Less Pumps - 94033 - U.S. Plastic Corporation
Lima, OH, USA
March SP-TE-7P-MD and SP-TE-7K-MD Metal-Less Pumps
94033
March SP-TE-7P-MD and SP-TE-7K-MD Metal-Less Pumps 94033
Series 7 TEFC pumps, with capacities of 53 GPM and a maximum 60' head, are the "workhorses" of the March product line. Designed for pumping high concentrations of acids and bases, high specific gravities, other highly corrosive solutions. Typical applications include computer cooling, photo processing, graphic printing, ion exchange recovery/ development, and aquariums. 1 HP self-priming model, with a suction lift capability of 10'. Various specific gravities can be handled by trimming the diameter of the impeller magnet assembly. Standard 3.750" impeller may be reduced in size to 3.125" to accommodate specific gravities of up to 2.0 Wetted material are your choice of polypropylene or Kynar. Ports are 1 1/2" FPT inlet with a 1" MPT outlet. Max. temp polypropylene 190F, Kynar 200F.

Series 7 TEFC pumps, with capacities of 53 GPM and a maximum 60' head, are the "workhorses" of the March product line. Designed for pumping high concentrations of acids and bases, high specific gravities, other highly corrosive solutions. Typical applications include computer cooling, photo processing, graphic printing, ion exchange recovery/ development, and aquariums. 1 HP self-priming model, with a suction lift capability of 10'. Various specific gravities can be handled by trimming the diameter of the impeller magnet assembly. Standard 3.750" impeller may be reduced in size to 3.125" to accommodate specific gravities of up to 2.0 Wetted material are your choice of polypropylene or Kynar. Ports are 1 1/2" FPT inlet with a 1" MPT outlet. Max. temp polypropylene 190F, Kynar 200F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 94033
Product Name March SP-TE-7P-MD and SP-TE-7K-MD Metal-Less Pumps
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 5000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 3000.000 GPM (11363.64 L/min)
HP 1.50 to 200.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA32S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
LPD Series Variable Volume Precision Dispense Pump -  - Lee Co. (The)
Specs
Pump Type Variable Dispense Volume Pumps
Power Source Stepper Motor
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details