U.S. Plastic Corporation Gorman-Rupp Oscillating Lab Pumps 101015

Description
Oscillating pumps are self-priming, corrosion resistant, have no dynamic seals and are constructed from FDA accepted materials. Pumps can operate continuously. Leaf spring style operates extremely quiet. An elastomeric impeller extends through a spring and armature and into an electric coil. A diode in the circuit feeds DC impulses to the electrical coil 60 times per second. Flow rated generally range from 0.2 to 0.8 gpm; actual flow may be higher and may vary from pump to pump. Discharge head to 8.3'. Self-priming to 8.3'. Fluid temp. to 104F. Impeller and valve material are EPT/EPDM. Inlet/outlet is for 7/16" or 12mm I.D. tubing. 115 Volt/60Hz. Poppet valve prevents backflow thru pump. 2-piece valve allows higher flow, no backflow prevention.
Description
Oscillating pumps are self-priming, corrosion resistant, have no dynamic seals and are constructed from FDA accepted materials. Pumps can operate continuously. Leaf spring style operates extremely quiet. An elastomeric impeller extends through a spring and armature and into an electric coil. A diode in the circuit feeds DC impulses to the electrical coil 60 times per second. Flow rated generally range from 0.2 to 0.8 gpm; actual flow may be higher and may vary from pump to pump. Discharge head to 8.3'. Self-priming to 8.3'. Fluid temp. to 104F. Impeller and valve material are EPT/EPDM. Inlet/outlet is for 7/16" or 12mm I.D. tubing. 115 Volt/60Hz. Poppet valve prevents backflow thru pump. 2-piece valve allows higher flow, no backflow prevention.

Suppliers

Company
Product
Description
Supplier Links
Gorman-Rupp Oscillating Lab Pumps - 101015 - U.S. Plastic Corporation
Lima, OH, USA
Gorman-Rupp Oscillating Lab Pumps
101015
Gorman-Rupp Oscillating Lab Pumps 101015
Oscillating pumps are self-priming, corrosion resistant, have no dynamic seals and are constructed from FDA accepted materials. Pumps can operate continuously. Leaf spring style operates extremely quiet. An elastomeric impeller extends through a spring and armature and into an electric coil. A diode in the circuit feeds DC impulses to the electrical coil 60 times per second. Flow rated generally range from 0.2 to 0.8 gpm; actual flow may be higher and may vary from pump to pump. Discharge head to 8.3'. Self-priming to 8.3'. Fluid temp. to 104F. Impeller and valve material are EPT/EPDM. Inlet/outlet is for 7/16" or 12mm I.D. tubing. 115 Volt/60Hz. Poppet valve prevents backflow thru pump. 2-piece valve allows higher flow, no backflow prevention.

Oscillating pumps are self-priming, corrosion resistant, have no dynamic seals and are constructed from FDA accepted materials. Pumps can operate continuously. Leaf spring style operates extremely quiet. An elastomeric impeller extends through a spring and armature and into an electric coil. A diode in the circuit feeds DC impulses to the electrical coil 60 times per second. Flow rated generally range from 0.2 to 0.8 gpm; actual flow may be higher and may vary from pump to pump. Discharge head to 8.3'. Self-priming to 8.3'. Fluid temp. to 104F. Impeller and valve material are EPT/EPDM. Inlet/outlet is for 7/16" or 12mm I.D. tubing. 115 Volt/60Hz. Poppet valve prevents backflow thru pump. 2-piece valve allows higher flow, no backflow prevention.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 101015
Product Name Gorman-Rupp Oscillating Lab Pumps
Unlock Full Specs
to access all available technical data

Similar Products

22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
Heavy Duty Dry Vac™ -  - EXAIR
Specs
Pump Type Drum Pump
Power Source Air or Pneumatic
Pump Housing Material Hardened Alloy
View Details
Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Pump, Red Jacket 1/2hp 230/60/1 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.50 HP
View Details