U.S. Plastic Corporation Datasheets for Water Filters
Water filters remove fine particulate and contaminants from liquids for beverage, food processing, and industrial applications.
Water Filters: Learn more
| Product Name | Notes |
|---|---|
| Filter Element Size: 2-1/2" Diameter x 10" Long. Pore Size Mesh: 130. Pore size in microns: 120. Use the 130 mesh to remove essentially all visible solids from the liquid; | |
| Filter Element Size: 2-1/2" Diameter x 20" Long. Pore Size Mesh: 130. Pore size in microns: 120. Use the 130 mesh to remove essentially all visible solids from the liquid; | |
| Filter Element Size: 2-1/2" Diameter x 20" Long. Pore Size Mesh: 40. Use the 40 mesh when heavy solids loading is expected, or when relatively coarse filtration is required; for... | |
| Filter Element Size: 2-1/2" Diameter x 5" Long. Pore Size Mesh: 130. Pore size in microns: 120. Use the 130 mesh to remove essentially all visible solids from the liquid; | |
| Filter Element Size: 2-1/2" Diameter x 5" Long. Pore Size Mesh: 40. Use the 40 mesh when heavy solids loading is expected, or when relatively coarse filtration is required; for... | |
| Filter removes dirt, rust, sand and algae. Effective on well or city water. It uses a diamond-wound honeycomb cartridge that is completely sanitary and will not impart taste or odor. | |
| Ports: 1" NPTF. Flow: 50 GPM at 2 psi. Length: 24". Mesh Pore Size: 130. Pore size in Microns: 120. Maximum working pressure: 300 psi at ambient temperatures. Filter has... | |
| Ports: 1" NPTF. Flow: 50 GPM at 2 psi. Length: 24". Mesh Pore Size: 40. Maximum working pressure: 300 psi at ambient temperatures. Filter has a 304 SS Head and... | |
| Ports: 3/4" NPTF. Flow: 25 GPM at 2 psi. Length: 12-5/8". Mesh Pore Size: 130. Pore size in Microns: 120. Maximum working pressure: 125 psi at ambient temperatures. Filter has... | |
| Ports: 3/4" NPTF. Flow: 25 GPM at 2 psi. Length: 12-5/8". Mesh Pore Size: 40. Maximum working pressure: 125 psi at ambient temperatures. Filter has a Polypropylene Head and SAN... | |
| Ports: 3/8" NPTF. Flow: 10 GPM at 2 psi. Length: 7-3/8". Mesh Pore Size: 130. Pore size in Microns: 120. Maximum working pressure: 125 psi at ambient temperatures. Filter has... | |
| Ports: 3/8" NPTF. Flow: 10 GPM at 2 psi. Length: 7-3/8". Mesh Pore Size: 40. Maximum working pressure: 125 psi at ambient temperatures. Filter has a Polypropylene Head and SAN... |