U.S. Plastic Corporation Variable - Flow Chemical Transfer Pump 98067

Description
Pumps from 120 milliliters to 2.2 liters (4.2 ounces to 0.6 gallons) per minute Pumps fluids with a viscosity to 200 centipoises. Suction lift is 10 feet wet, 4 inches dry. Temperature range of fluids -40 to 200F (-40 to 93C). Barbed inlet/outlet ports use any type of tubing with an inside diameter (nominal 3/16 inches). 115 VAC UL-rated wall power supply. Size is 8 x 4-3/4 x 4-1/2 inches (20.3 x 12 x 11.5 cm). Weight is 1 pound (454 grams). Designed specifically for pulseless fluid transfer at variable flow rates. Pumps from 120 milliliters to 2.2 liters (4.2 ounces to 0.6 gallons) per minute. Pumps fluids with a viscosity to 200 centipoises. Suction lift is 10 feet wet, 4 inches dry. May be used with fluid temperatures from -40 to 200F (-40 to 93C). Barbed inlet/outlet ports use any type of tubing with an inside diameter (nominal 3/16 inches). Direct-drive engineering provides maximum motor power to the pump. "Continuous-sweep" variable control provides precise, seamless speed control. The chemical-resistant, wetted parts are Dupont Delrin, 304 stainless steel, Buna N, and Dupont Teflon. Pump has a purge/prime switch for high-speed emptying/filling. It also reverses for ease in draining tubing. Pump comes ready to use with 115 VAC UL-rated wall power supply. Packaged in a chemical-resistant ABS plastic case. 8" x 4-3/4" x 4-1/2" and weight is 3.8 pounds.
Description
Pumps from 120 milliliters to 2.2 liters (4.2 ounces to 0.6 gallons) per minute Pumps fluids with a viscosity to 200 centipoises. Suction lift is 10 feet wet, 4 inches dry. Temperature range of fluids -40 to 200F (-40 to 93C). Barbed inlet/outlet ports use any type of tubing with an inside diameter (nominal 3/16 inches). 115 VAC UL-rated wall power supply. Size is 8 x 4-3/4 x 4-1/2 inches (20.3 x 12 x 11.5 cm). Weight is 1 pound (454 grams). Designed specifically for pulseless fluid transfer at variable flow rates. Pumps from 120 milliliters to 2.2 liters (4.2 ounces to 0.6 gallons) per minute. Pumps fluids with a viscosity to 200 centipoises. Suction lift is 10 feet wet, 4 inches dry. May be used with fluid temperatures from -40 to 200F (-40 to 93C). Barbed inlet/outlet ports use any type of tubing with an inside diameter (nominal 3/16 inches). Direct-drive engineering provides maximum motor power to the pump. "Continuous-sweep" variable control provides precise, seamless speed control. The chemical-resistant, wetted parts are Dupont Delrin, 304 stainless steel, Buna N, and Dupont Teflon. Pump has a purge/prime switch for high-speed emptying/filling. It also reverses for ease in draining tubing. Pump comes ready to use with 115 VAC UL-rated wall power supply. Packaged in a chemical-resistant ABS plastic case. 8" x 4-3/4" x 4-1/2" and weight is 3.8 pounds.

Suppliers

Company
Product
Description
Supplier Links
Variable - Flow Chemical Transfer Pump - 98067 - U.S. Plastic Corporation
Lima, OH, USA
Variable - Flow Chemical Transfer Pump
98067
Variable - Flow Chemical Transfer Pump 98067
Pumps from 120 milliliters to 2.2 liters (4.2 ounces to 0.6 gallons) per minute Pumps fluids with a viscosity to 200 centipoises. Suction lift is 10 feet wet, 4 inches dry. Temperature range of fluids -40 to 200F (-40 to 93C). Barbed inlet/outlet ports use any type of tubing with an inside diameter (nominal 3/16 inches). 115 VAC UL-rated wall power supply. Size is 8 x 4-3/4 x 4-1/2 inches (20.3 x 12 x 11.5 cm). Weight is 1 pound (454 grams). Designed specifically for pulseless fluid transfer at variable flow rates. Pumps from 120 milliliters to 2.2 liters (4.2 ounces to 0.6 gallons) per minute. Pumps fluids with a viscosity to 200 centipoises. Suction lift is 10 feet wet, 4 inches dry. May be used with fluid temperatures from -40 to 200F (-40 to 93C). Barbed inlet/outlet ports use any type of tubing with an inside diameter (nominal 3/16 inches). Direct-drive engineering provides maximum motor power to the pump. "Continuous-sweep" variable control provides precise, seamless speed control. The chemical-resistant, wetted parts are Dupont Delrin, 304 stainless steel, Buna N, and Dupont Teflon. Pump has a purge/prime switch for high-speed emptying/filling. It also reverses for ease in draining tubing. Pump comes ready to use with 115 VAC UL-rated wall power supply. Packaged in a chemical-resistant ABS plastic case. 8" x 4-3/4" x 4-1/2" and weight is 3.8 pounds.

Pumps from 120 milliliters to 2.2 liters (4.2 ounces to 0.6 gallons) per minute Pumps fluids with a viscosity to 200 centipoises. Suction lift is 10 feet wet, 4 inches dry. Temperature range of fluids -40 to 200F (-40 to 93C). Barbed inlet/outlet ports use any type of tubing with an inside diameter (nominal 3/16 inches). 115 VAC UL-rated wall power supply. Size is 8 x 4-3/4 x 4-1/2 inches (20.3 x 12 x 11.5 cm). Weight is 1 pound (454 grams). Designed specifically for pulseless fluid transfer at variable flow rates. Pumps from 120 milliliters to 2.2 liters (4.2 ounces to 0.6 gallons) per minute. Pumps fluids with a viscosity to 200 centipoises. Suction lift is 10 feet wet, 4 inches dry. May be used with fluid temperatures from -40 to 200F (-40 to 93C). Barbed inlet/outlet ports use any type of tubing with an inside diameter (nominal 3/16 inches). Direct-drive engineering provides maximum motor power to the pump. "Continuous-sweep" variable control provides precise, seamless speed control. The chemical-resistant, wetted parts are Dupont Delrin, 304 stainless steel, Buna N, and Dupont Teflon. Pump has a purge/prime switch for high-speed emptying/filling. It also reverses for ease in draining tubing. Pump comes ready to use with 115 VAC UL-rated wall power supply. Packaged in a chemical-resistant ABS plastic case. 8" x 4-3/4" x 4-1/2" and weight is 3.8 pounds.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 98067
Product Name Variable - Flow Chemical Transfer Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 11.4 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 4.00 HP
View Details
Sealless Magnetic Coupled Centrifugal Pumps Type NMR -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 4400.000 GPM (16666.67 L/min)
View Details
HP Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.026 GPM (0.10 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details