U.S. Plastic Corporation Ryton & Polypropylene Lever Action Pumps 90037

Description
This pump is designed to fit 15, 30 & 55 gallon drums with 2" and 1-1/2" FNPT threaded openings. The pump is adjustable to pump 8, 10 or 12 oz. per stroke. The pump is commonly used for pumping certain alcohols, lubricants, and detergents. Inlet is 1" and outlet is 7/8". Polypropylene suction tube length is 36". Packing glands are Viton. Wetted parts are PP, 304 stainless steel & Viton. Viscosity 1000 cps. Maximum temperature is 140F. Maximum flow rate 9 gpm. Weighs 2 lbs.
Description
This pump is designed to fit 15, 30 & 55 gallon drums with 2" and 1-1/2" FNPT threaded openings. The pump is adjustable to pump 8, 10 or 12 oz. per stroke. The pump is commonly used for pumping certain alcohols, lubricants, and detergents. Inlet is 1" and outlet is 7/8". Polypropylene suction tube length is 36". Packing glands are Viton. Wetted parts are PP, 304 stainless steel & Viton. Viscosity 1000 cps. Maximum temperature is 140F. Maximum flow rate 9 gpm. Weighs 2 lbs.

Suppliers

Company
Product
Description
Supplier Links
Ryton & Polypropylene Lever Action Pumps - 90037 - U.S. Plastic Corporation
Lima, OH, USA
Ryton & Polypropylene Lever Action Pumps
90037
Ryton & Polypropylene Lever Action Pumps 90037
This pump is designed to fit 15, 30 & 55 gallon drums with 2" and 1-1/2" FNPT threaded openings. The pump is adjustable to pump 8, 10 or 12 oz. per stroke. The pump is commonly used for pumping certain alcohols, lubricants, and detergents. Inlet is 1" and outlet is 7/8". Polypropylene suction tube length is 36". Packing glands are Viton. Wetted parts are PP, 304 stainless steel & Viton. Viscosity 1000 cps. Maximum temperature is 140F. Maximum flow rate 9 gpm. Weighs 2 lbs.

This pump is designed to fit 15, 30 & 55 gallon drums with 2" and 1-1/2" FNPT threaded openings. The pump is adjustable to pump 8, 10 or 12 oz. per stroke. The pump is commonly used for pumping certain alcohols, lubricants, and detergents. Inlet is 1" and outlet is 7/8". Polypropylene suction tube length is 36". Packing glands are Viton. Wetted parts are PP, 304 stainless steel & Viton. Viscosity 1000 cps. Maximum temperature is 140F. Maximum flow rate 9 gpm. Weighs 2 lbs.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 90037
Product Name Ryton & Polypropylene Lever Action Pumps
Pump Type Lever Action Pump
Unlock Full Specs
to access all available technical data

Similar Products

22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
Chip Trapper™ -  - EXAIR
Specs
Pump Type Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Pump, Red Jacket 1 1/2 Hp 460/60/3 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 1.50 HP
View Details