U.S. Plastic Corporation Datasheets for Protective Liners and Lining Systems
Protective liners and lining systems protect an underlying surface from corrosion, wear, erosion, heat or fire. They may also provide leak protection or fluid containment.
Protective Liners and Lining Systems: Learn more
| Product Name | Notes |
|---|---|
| Dimensions: 24" x 30" | |
| Dimensions: 33" x 40" | |
| Dimensions: 36" x 56" | |
| Heavy-duty seamless inserts are ideal for heavy stress applications such as high speed mixing and pumping of viscous products. Vacuum formed from LDPE and PP that meets FDA standards, featuring... | |
| Labmat Liners have a highly absorbent top layer that traps water, dyes, corrosive chemicals and radioactive solutions. These disposable benchtop liners protect work surfaces from stains, spills, and wear accelerating... | |
| These polyethylene drawer liners presents a great idea for lining drawers to protect from chemicals, breakage or heat, and dirt. Also for covering shelves and sinks. The white crosslinked polyethylene... | |
| Turn your steel drums into corrosive proof vessels to store or ship wet or dry chemicals, slurries, paste, or food products. Liners are made with a form fitting round bottom. |