U.S. Plastic Corporation SANDPIPER Air-Operated Diaphragm Pump 98129

Description
Intake/Discharge: 1" 125 lb. Comp Flange. Chamber Material: Polypropylene. Diaphragm Material: Santoprene. Max Temp 150F. Max Solid Dia.: 1/4" Overall size: 20-7/8" x 17-9/16" x 10-1/4"
Description
Intake/Discharge: 1" 125 lb. Comp Flange. Chamber Material: Polypropylene. Diaphragm Material: Santoprene. Max Temp 150F. Max Solid Dia.: 1/4" Overall size: 20-7/8" x 17-9/16" x 10-1/4"

Suppliers

Company
Product
Description
Supplier Links
SANDPIPER Air-Operated Diaphragm Pump - 98129 - U.S. Plastic Corporation
Lima, OH, USA
SANDPIPER Air-Operated Diaphragm Pump
98129
SANDPIPER Air-Operated Diaphragm Pump 98129
Intake/Discharge: 1" 125 lb. Comp Flange. Chamber Material: Polypropylene. Diaphragm Material: Santoprene. Max Temp 150F. Max Solid Dia.: 1/4" Overall size: 20-7/8" x 17-9/16" x 10-1/4"

Intake/Discharge: 1" 125 lb. Comp Flange. Chamber Material: Polypropylene. Diaphragm Material: Santoprene. Max Temp 150F. Max Solid Dia.: 1/4" Overall size: 20-7/8" x 17-9/16" x 10-1/4"

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 98129
Product Name SANDPIPER Air-Operated Diaphragm Pump
Pump Type Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump KC1-H47E-HP - KC1-H47E-HP - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Air-Driven Liquid Pump - 10 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 8000.0 to 15000.0 psi (5625 to 10546 m of Water)
Liquid Flow 1.030 to 2.112 GPM (3.90 to 8.00 L/min)
View Details
Sealless Magnetic Driven Centrifugal Pumps type NM -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 362.6 psi (255 m of Water)
Media Temperature 464 F (240 C)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details