U.S. Plastic Corporation Beckson Pumps For Petroleum Fuels and Oils 91028

Description
Pumps are designed to transfer petroleum products quickly and inexpensively. These models incorporate the same design features as our acids and alkali pumps with modifications to make them more compatible with petroleum products. Valves are polyurethane, seals are Buna N with the hose being reinforced vinyl. Capacity = six strokes/gallon. Dimensions = 1-1/2" dia. 38" long. Volume = 28 oz./stroke. Will pump liquids to 1.8 specific gravity.
Description
Pumps are designed to transfer petroleum products quickly and inexpensively. These models incorporate the same design features as our acids and alkali pumps with modifications to make them more compatible with petroleum products. Valves are polyurethane, seals are Buna N with the hose being reinforced vinyl. Capacity = six strokes/gallon. Dimensions = 1-1/2" dia. 38" long. Volume = 28 oz./stroke. Will pump liquids to 1.8 specific gravity.

Suppliers

Company
Product
Description
Supplier Links
Beckson Pumps For Petroleum Fuels and Oils - 91028 - U.S. Plastic Corporation
Lima, OH, USA
Beckson Pumps For Petroleum Fuels and Oils
91028
Beckson Pumps For Petroleum Fuels and Oils 91028
Pumps are designed to transfer petroleum products quickly and inexpensively. These models incorporate the same design features as our acids and alkali pumps with modifications to make them more compatible with petroleum products. Valves are polyurethane, seals are Buna N with the hose being reinforced vinyl. Capacity = six strokes/gallon. Dimensions = 1-1/2" dia. 38" long. Volume = 28 oz./stroke. Will pump liquids to 1.8 specific gravity.

Pumps are designed to transfer petroleum products quickly and inexpensively. These models incorporate the same design features as our acids and alkali pumps with modifications to make them more compatible with petroleum products. Valves are polyurethane, seals are Buna N with the hose being reinforced vinyl. Capacity = six strokes/gallon. Dimensions = 1-1/2" dia. 38" long. Volume = 28 oz./stroke. Will pump liquids to 1.8 specific gravity.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 91028
Product Name Beckson Pumps For Petroleum Fuels and Oils
Pump Type Refueling Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 13.f7-650 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 10.00 HP
View Details
Heavy Duty Process Pump according to API 610, 10 th ED. Series NCR -  - Dickow Pump Company, Inc.
Specs
Discharge Pressure 348.1 psi (245 m of Water)
Liquid Flow 3082.007 GPM (11674.27 L/min)
Media Temperature 626 F (330 C)
View Details
LT Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.317 GPM (1.20 L/min)
Media Temperature -13 to 104 F (-25 to 40 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details