U.S. Plastic Corporation Datasheets for Primers and Adhesion Promoters
Primers and adhesion promoters are applied to a substrate to enhance the bond strength between a surface coating (e.g., clear coats, adhesives) and the substrate.
Primers and Adhesion Promoters: Learn more
| Product Name | Notes |
|---|---|
| Low VOC Clear Primer for cleaning, deglazing and softening of ABS, PVC, and CPVC pipe and fittings prior to application of appropriate cement. Low VOC Clear Primer is formulated with... | |
| Plasti Dip Acrylic Primer specifically developed to increase adhesion of Plasti Dip to metals and/or shiny surfaces up to 400%. Can be easily applied by spraying, dipping or brushing and... | |
| The most aggressive primer commercially available. Excellent product for cold weather applications. If used properly, will soften the surfaces of PVC and CPVC pipe and fittings which is necessary for... |