U.S. Plastic Corporation Hayward T Series Vertical Seal-less Immersible Pump 97100

Description
Model T6, 1 HP, Voltage 115/230V, Max load Amps 8.6/4.3, 1 Phase, TEFC Motor, Weight 28lbs., 1-1/2" MNPT Inlet, 1-1/4" FNPT Outlet, 21.09" overall length
Description
Model T6, 1 HP, Voltage 115/230V, Max load Amps 8.6/4.3, 1 Phase, TEFC Motor, Weight 28lbs., 1-1/2" MNPT Inlet, 1-1/4" FNPT Outlet, 21.09" overall length

Suppliers

Company
Product
Description
Supplier Links
Hayward T Series Vertical Seal-less Immersible Pump - 97100 - U.S. Plastic Corporation
Lima, OH, USA
Hayward T Series Vertical Seal-less Immersible Pump
97100
Hayward T Series Vertical Seal-less Immersible Pump 97100
Model T6, 1 HP, Voltage 115/230V, Max load Amps 8.6/4.3, 1 Phase, TEFC Motor, Weight 28lbs., 1-1/2" MNPT Inlet, 1-1/4" FNPT Outlet, 21.09" overall length

Model T6, 1 HP, Voltage 115/230V, Max load Amps 8.6/4.3, 1 Phase, TEFC Motor, Weight 28lbs., 1-1/2" MNPT Inlet, 1-1/4" FNPT Outlet, 21.09" overall length

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 97100
Product Name Hayward T Series Vertical Seal-less Immersible Pump
Pump Type Immersible Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Circulation Pumps Series NKX -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump
Liquid Flow 4402.867 GPM (16677.53 L/min)
Media Temperature 644 F (340 C)
View Details