U.S. Plastic Corporation Datasheets for Balls and Sphere Shapes
Balls and sphere shapes are used in products that require a spherical component. Examples include bearings, ball screws, valves, flow meters, and gages. Balls and sphere shapes are made from materials such as glass, metals, plastics, and ceramics.
Balls and Sphere Shapes: Learn more
| Product Name | Notes |
|---|---|
| Molded in clear acrylic, half-balls are completely transparent, versatile, and exhibits great resistance to breakage. Excellent material to use in many craft applications. | |
| Molded in clear acrylic, these acrylic balls are completely transparent, versatile, and exhibit great resistance to breakage. High temperature range of 140 - 200F. Hardness rockwell - M80 - M100. | |
| Resistant to almost all chemicals. Non-contaminating. For column packing and as mixing beads. Minimizes "bumping" in boiling. Inert to most liquids and vapors; usable to 550F (288C). Sold in full... | |
| Solid plastic balls are used in check valves, relief valves, and float valves. They are also used in everything from carburetors to toggle switches and more. They are non-corrosive, quiet... | |
| Spheres float on surface of liquid in open tank and thereby greatly reduce the exposed liquid surface area - up to 90%. Dramatically diminish objectionable fumes and odors. Blanket of... |