U.S. Plastic Corporation March SP-TE-7P-MD and SP-TE-7K-MD Metal-Less Pumps 94032

Description
Series 7 TEFC pumps, with capacities of 53 GPM and a maximum 60' head, are the "workhorses" of the March product line. Designed for pumping high concentrations of acids and bases, high specific gravities, other highly corrosive solutions. Typical applications include computer cooling, photo processing, graphic printing, ion exchange recovery/ development, and aquariums. 1 HP self-priming model, with a suction lift capability of 10'. Various specific gravities can be handled by trimming the diameter of the impeller magnet assembly. Standard 3.750" impeller may be reduced in size to 3.125" to accommodate specific gravities of up to 2.0 Wetted material are your choice of polypropylene or Kynar. Ports are 1 1/2" FPT inlet with a 1" MPT outlet. Max. temp polypropylene 190F, Kynar 200F.
Description
Series 7 TEFC pumps, with capacities of 53 GPM and a maximum 60' head, are the "workhorses" of the March product line. Designed for pumping high concentrations of acids and bases, high specific gravities, other highly corrosive solutions. Typical applications include computer cooling, photo processing, graphic printing, ion exchange recovery/ development, and aquariums. 1 HP self-priming model, with a suction lift capability of 10'. Various specific gravities can be handled by trimming the diameter of the impeller magnet assembly. Standard 3.750" impeller may be reduced in size to 3.125" to accommodate specific gravities of up to 2.0 Wetted material are your choice of polypropylene or Kynar. Ports are 1 1/2" FPT inlet with a 1" MPT outlet. Max. temp polypropylene 190F, Kynar 200F.

Suppliers

Company
Product
Description
Supplier Links
March SP-TE-7P-MD and SP-TE-7K-MD Metal-Less Pumps - 94032 - U.S. Plastic Corporation
Lima, OH, USA
March SP-TE-7P-MD and SP-TE-7K-MD Metal-Less Pumps
94032
March SP-TE-7P-MD and SP-TE-7K-MD Metal-Less Pumps 94032
Series 7 TEFC pumps, with capacities of 53 GPM and a maximum 60' head, are the "workhorses" of the March product line. Designed for pumping high concentrations of acids and bases, high specific gravities, other highly corrosive solutions. Typical applications include computer cooling, photo processing, graphic printing, ion exchange recovery/ development, and aquariums. 1 HP self-priming model, with a suction lift capability of 10'. Various specific gravities can be handled by trimming the diameter of the impeller magnet assembly. Standard 3.750" impeller may be reduced in size to 3.125" to accommodate specific gravities of up to 2.0 Wetted material are your choice of polypropylene or Kynar. Ports are 1 1/2" FPT inlet with a 1" MPT outlet. Max. temp polypropylene 190F, Kynar 200F.

Series 7 TEFC pumps, with capacities of 53 GPM and a maximum 60' head, are the "workhorses" of the March product line. Designed for pumping high concentrations of acids and bases, high specific gravities, other highly corrosive solutions. Typical applications include computer cooling, photo processing, graphic printing, ion exchange recovery/ development, and aquariums. 1 HP self-priming model, with a suction lift capability of 10'. Various specific gravities can be handled by trimming the diameter of the impeller magnet assembly. Standard 3.750" impeller may be reduced in size to 3.125" to accommodate specific gravities of up to 2.0 Wetted material are your choice of polypropylene or Kynar. Ports are 1 1/2" FPT inlet with a 1" MPT outlet. Max. temp polypropylene 190F, Kynar 200F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 94032
Product Name March SP-TE-7P-MD and SP-TE-7K-MD Metal-Less Pumps
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.6BP-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 5.36 HP
View Details
Sealless Magnetic Driven Centrifugal Pumps Type KMB/KMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 308.201 GPM (1167.43 L/min)
View Details
22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details