U.S. Plastic Corporation Datasheets for Shipping Containers and Shipping Cases
Shipping containers and shipping cases include bags, boxes, buckets, barrels, ISO containers, crates, trunks and other vessels for transporting materials.
Shipping Containers and Shipping Cases: Learn more
| Product Name | Notes |
|---|---|
| Container is great for the storing and shipping of parts. Made of high-impact polypropylene, it's tough enough to stand up to being shipped multiple times. Water, oil, and grease proof. | |
| Quite possibly the most versatile container ever offered to packaging and material handling engineers, the ShipShape containers maximize shipping, handling and storage efficiencies. They cube out tractor trailers stacking 2-3... | |
| The Life Latch New Generation line offers a user friendly packaging/storage system that is child-resistant and senior-friendly. The pails are U.N. Certified for hazardous solids groups II & III. The... | |
| These closed head containers are blow molded with improved performance characteristics of high molecular weight high density polyethylene. It can withstand the rigors of distribution and permits a wide range... | |
| This polyethylene storage and shipping drum is tough and unbreakable. Features two retractable handles on top to assist in handling filled containers. It has two closures on top for filling... | |
| Width at widest point 12.62". Overall height with cover in place 12.19". Bottom outside diameter 10.27" Inside diameter at top 11.25". Inside height 11". Minimum cover wall thickness .090". Minimum... | |
| Width at widest point 12.62". Overall height with cover in place 16.04". Bottom outside diameter 10.27" Inside diameter at top 11.25". Inside height 15". Minimum cover wall thickness .090". Minimum... | |
| Width at widest point 12.62". Overall height with cover in place 19.45". Bottom outside diameter 10.27" Inside diameter at top 11.25". Inside height 18.27". Minimum cover wall thickness .090". Minimum... | |
| Width at widest point 6.99". Overall height with cover in place 7.39". Bottom outside diameter 5.60" Inside diameter at top 6.15". Inside height 6.62". Minimum cover wall thickness .046". Minimum... | |
| Width at widest point 8.87". Overall height with cover in place 9.14". Bottom outside diameter 7.06" Inside diameter at top 7.77". Inside height 8.25". Minimum cover wall thickness .050". Minimum... |