U.S. Plastic Corporation Sealless Drum and IBC Pumps 93138

Description
Polypropylene 1 1/2" Dia Tube; Hastelloy C Shaft; Polypropylene Impeller; Max Temp 122F; Max Head 69; Max GPM 24
Description
Polypropylene 1 1/2" Dia Tube; Hastelloy C Shaft; Polypropylene Impeller; Max Temp 122F; Max Head 69; Max GPM 24

Suppliers

Company
Product
Description
Supplier Links
Sealless Drum and IBC Pumps - 93138 - U.S. Plastic Corporation
Lima, OH, USA
Sealless Drum and IBC Pumps
93138
Sealless Drum and IBC Pumps 93138
Polypropylene 1 1/2" Dia Tube; Hastelloy C Shaft; Polypropylene Impeller; Max Temp 122F; Max Head 69; Max GPM 24

Polypropylene 1 1/2" Dia Tube; Hastelloy C Shaft; Polypropylene Impeller; Max Temp 122F; Max Head 69; Max GPM 24

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 93138
Product Name Sealless Drum and IBC Pumps
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Viking Pump - Gear Pumps - 4123C - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Pump Type Gear Pump
Discharge Pressure 200.0 psi (141 m of Water)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details