U.S. Plastic Corporation Ryton & Polypropylene Lever Action Pumps 90035

Description
This pump is designed to fit 15, 30 & 55 gallon drums with 2" and 1-1/2" female threaded openings. The pump is adjustable to pump 8, 10 or 12 oz. per stroke. The pump is commonly used for pumping certain alcohols, lubricants, detergents. Materials PPS, Steel, & PVDF. Inlet is 1" and outlet is 7/8". Polypropylene suction tube length is 36". Overall height is 50". Packing glands are FKM. Wetted parts are Ryton, PP, steel & PVDF. Viscosity 1000 cps. Maximum temperature is 140F. Maximum flow rate 7 gpm. Self-priming. Weighs 2 lbs.
Description
This pump is designed to fit 15, 30 & 55 gallon drums with 2" and 1-1/2" female threaded openings. The pump is adjustable to pump 8, 10 or 12 oz. per stroke. The pump is commonly used for pumping certain alcohols, lubricants, detergents. Materials PPS, Steel, & PVDF. Inlet is 1" and outlet is 7/8". Polypropylene suction tube length is 36". Overall height is 50". Packing glands are FKM. Wetted parts are Ryton, PP, steel & PVDF. Viscosity 1000 cps. Maximum temperature is 140F. Maximum flow rate 7 gpm. Self-priming. Weighs 2 lbs.

Suppliers

Company
Product
Description
Supplier Links
Ryton & Polypropylene Lever Action Pumps - 90035 - U.S. Plastic Corporation
Lima, OH, USA
Ryton & Polypropylene Lever Action Pumps
90035
Ryton & Polypropylene Lever Action Pumps 90035
This pump is designed to fit 15, 30 & 55 gallon drums with 2" and 1-1/2" female threaded openings. The pump is adjustable to pump 8, 10 or 12 oz. per stroke. The pump is commonly used for pumping certain alcohols, lubricants, detergents. Materials PPS, Steel, & PVDF. Inlet is 1" and outlet is 7/8". Polypropylene suction tube length is 36". Overall height is 50". Packing glands are FKM. Wetted parts are Ryton, PP, steel & PVDF. Viscosity 1000 cps. Maximum temperature is 140F. Maximum flow rate 7 gpm. Self-priming. Weighs 2 lbs.

This pump is designed to fit 15, 30 & 55 gallon drums with 2" and 1-1/2" female threaded openings. The pump is adjustable to pump 8, 10 or 12 oz. per stroke. The pump is commonly used for pumping certain alcohols, lubricants, detergents. Materials PPS, Steel, & PVDF. Inlet is 1" and outlet is 7/8". Polypropylene suction tube length is 36". Overall height is 50". Packing glands are FKM. Wetted parts are Ryton, PP, steel & PVDF. Viscosity 1000 cps. Maximum temperature is 140F. Maximum flow rate 7 gpm. Self-priming. Weighs 2 lbs.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 90035
Product Name Ryton & Polypropylene Lever Action Pumps
Pump Type Lever Action Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 11.4-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 4.00 HP
View Details
Vertical Selfpriming Side Channel Pumps Type SMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump; Self-Priming Pump
Media Chemical Pump
View Details
22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details