U.S. Plastic Corporation Beckson Sanitary Maintenance Pumps 91095

Description
For detergents, waxes, alkalis, and water. NOTE: Sanitary maintenance pumps are only for use in commercial Non-Farm Non-Dairy environments where personal protective equipment is required and OSHA (Occupational Safety and Health Act) regulations are enforced by management. 12" barrels dispense 5 oz. per stroke. 18" barrels dispense 8 oz per stroke. Hose Outlet - Allows for the easy directional dispensing of liquids into receiving containers. Adapters are available to attach to the openings of most drums, carboys and five gallon containers. Spout Outlet - An alternative to the outlet tube for ALL MP series pumps whenever the dispensing of liquids is preferred by spout instead of tube. A spout eliminates waiting for the outlet tube to drain. Siphon - The siphon pump functions as a lift pump. However, it will operate as a siphon with the handle fully extended providing the source is higher in elevation than the receptacle. 1 GPM flow rate. DO NOT use the Beckson pumps with the following chemicals:Acetone, Amyl Acetate, Aniline, Aromatic Hydrocarbons, Benzaldehyde, Benzoyl Chloride, Bromine, Anhydrous Liquid, Butyl Acetate, Butyraldehyde, Carbon Tetrachloride, Chromic Acid, Ethyl Acetate, Lacquers, Ethyl Chloride, Lacquer Solvents, Methyl Ethyl Ketone, Naphthalene, Toluene, Trichloroethylene, Solvents, Xylene, Mineral Spirits, Stoddard Solvents, Lacquer Thinner, Methanol. Will pump liquids to 1.8 specific gravity. 91102 hose outlet is pictured.
Description
For detergents, waxes, alkalis, and water. NOTE: Sanitary maintenance pumps are only for use in commercial Non-Farm Non-Dairy environments where personal protective equipment is required and OSHA (Occupational Safety and Health Act) regulations are enforced by management. 12" barrels dispense 5 oz. per stroke. 18" barrels dispense 8 oz per stroke. Hose Outlet - Allows for the easy directional dispensing of liquids into receiving containers. Adapters are available to attach to the openings of most drums, carboys and five gallon containers. Spout Outlet - An alternative to the outlet tube for ALL MP series pumps whenever the dispensing of liquids is preferred by spout instead of tube. A spout eliminates waiting for the outlet tube to drain. Siphon - The siphon pump functions as a lift pump. However, it will operate as a siphon with the handle fully extended providing the source is higher in elevation than the receptacle. 1 GPM flow rate. DO NOT use the Beckson pumps with the following chemicals:Acetone, Amyl Acetate, Aniline, Aromatic Hydrocarbons, Benzaldehyde, Benzoyl Chloride, Bromine, Anhydrous Liquid, Butyl Acetate, Butyraldehyde, Carbon Tetrachloride, Chromic Acid, Ethyl Acetate, Lacquers, Ethyl Chloride, Lacquer Solvents, Methyl Ethyl Ketone, Naphthalene, Toluene, Trichloroethylene, Solvents, Xylene, Mineral Spirits, Stoddard Solvents, Lacquer Thinner, Methanol. Will pump liquids to 1.8 specific gravity. 91102 hose outlet is pictured.

Suppliers

Company
Product
Description
Supplier Links
Beckson Sanitary Maintenance Pumps - 91095 - U.S. Plastic Corporation
Lima, OH, USA
Beckson Sanitary Maintenance Pumps
91095
Beckson Sanitary Maintenance Pumps 91095
For detergents, waxes, alkalis, and water. NOTE: Sanitary maintenance pumps are only for use in commercial Non-Farm Non-Dairy environments where personal protective equipment is required and OSHA (Occupational Safety and Health Act) regulations are enforced by management. 12" barrels dispense 5 oz. per stroke. 18" barrels dispense 8 oz per stroke. Hose Outlet - Allows for the easy directional dispensing of liquids into receiving containers. Adapters are available to attach to the openings of most drums, carboys and five gallon containers. Spout Outlet - An alternative to the outlet tube for ALL MP series pumps whenever the dispensing of liquids is preferred by spout instead of tube. A spout eliminates waiting for the outlet tube to drain. Siphon - The siphon pump functions as a lift pump. However, it will operate as a siphon with the handle fully extended providing the source is higher in elevation than the receptacle. 1 GPM flow rate. DO NOT use the Beckson pumps with the following chemicals:Acetone, Amyl Acetate, Aniline, Aromatic Hydrocarbons, Benzaldehyde, Benzoyl Chloride, Bromine, Anhydrous Liquid, Butyl Acetate, Butyraldehyde, Carbon Tetrachloride, Chromic Acid, Ethyl Acetate, Lacquers, Ethyl Chloride, Lacquer Solvents, Methyl Ethyl Ketone, Naphthalene, Toluene, Trichloroethylene, Solvents, Xylene, Mineral Spirits, Stoddard Solvents, Lacquer Thinner, Methanol. Will pump liquids to 1.8 specific gravity. 91102 hose outlet is pictured.

For detergents, waxes, alkalis, and water. NOTE: Sanitary maintenance pumps are only for use in commercial Non-Farm Non-Dairy environments where personal protective equipment is required and OSHA (Occupational Safety and Health Act) regulations are enforced by management. 12" barrels dispense 5 oz. per stroke. 18" barrels dispense 8 oz per stroke. Hose Outlet - Allows for the easy directional dispensing of liquids into receiving containers. Adapters are available to attach to the openings of most drums, carboys and five gallon containers. Spout Outlet - An alternative to the outlet tube for ALL MP series pumps whenever the dispensing of liquids is preferred by spout instead of tube. A spout eliminates waiting for the outlet tube to drain. Siphon - The siphon pump functions as a lift pump. However, it will operate as a siphon with the handle fully extended providing the source is higher in elevation than the receptacle. 1 GPM flow rate. DO NOT use the Beckson pumps with the following chemicals:Acetone, Amyl Acetate, Aniline, Aromatic Hydrocarbons, Benzaldehyde, Benzoyl Chloride, Bromine, Anhydrous Liquid, Butyl Acetate, Butyraldehyde, Carbon Tetrachloride, Chromic Acid, Ethyl Acetate, Lacquers, Ethyl Chloride, Lacquer Solvents, Methyl Ethyl Ketone, Naphthalene, Toluene, Trichloroethylene, Solvents, Xylene, Mineral Spirits, Stoddard Solvents, Lacquer Thinner, Methanol. Will pump liquids to 1.8 specific gravity. 91102 hose outlet is pictured.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 91095
Product Name Beckson Sanitary Maintenance Pumps
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMb 15.10 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 20.00 HP
View Details
NCT Submersible Long Shaft Centrifugal Pump for the Chemical Industry -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 3082.007 GPM (11674.27 L/min)
Media Chemical Pump
View Details
HP Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.026 GPM (0.10 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details