U.S. Plastic Corporation March MDX Pumps 95045

Description
6.0 Max GPM; 1/50 HP; 1750 RPM; 1/2" OD Inlet; 1/2" OD Outlet
Description
6.0 Max GPM; 1/50 HP; 1750 RPM; 1/2" OD Inlet; 1/2" OD Outlet

Suppliers

Company
Product
Description
Supplier Links
March MDX Pumps - 95045 - U.S. Plastic Corporation
Lima, OH, USA
March MDX Pumps
95045
March MDX Pumps 95045
6.0 Max GPM; 1/50 HP; 1750 RPM; 1/2" OD Inlet; 1/2" OD Outlet

6.0 Max GPM; 1/50 HP; 1750 RPM; 1/2" OD Inlet; 1/2" OD Outlet

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 95045
Product Name March MDX Pumps
Media Corrosive
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.6-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 7.30 HP
View Details
Multistage Centrifugal Pumps Type HZSM/HZSMA -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 1000.000 GPM (3787.88 L/min)
HP 201.03 HP
View Details
LT Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.317 GPM (1.20 L/min)
Media Temperature -13 to 104 F (-25 to 40 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details