U.S. Plastic Corporation Jabsco New Generation Close Coupled Self-Priming Industrial Epoxy Plastic Pumps 98061

Description
Voltage: 115 VAC 60 Hz, 1 Ph-Impeller: Neoprene-Shaft Seal-Mechanical Carbon/Nitrile: Shaft Material-Epoxy Encap SS: Motor-3/4 HP TEFC 1750 rpm: Size-9-1/4 x 9 x 16-1/2: Weight-35.0 lbs
Description
Voltage: 115 VAC 60 Hz, 1 Ph-Impeller: Neoprene-Shaft Seal-Mechanical Carbon/Nitrile: Shaft Material-Epoxy Encap SS: Motor-3/4 HP TEFC 1750 rpm: Size-9-1/4 x 9 x 16-1/2: Weight-35.0 lbs

Suppliers

Company
Product
Description
Supplier Links
Jabsco New Generation Close Coupled Self-Priming Industrial Epoxy Plastic Pumps - 98061 - U.S. Plastic Corporation
Lima, OH, USA
Jabsco New Generation Close Coupled Self-Priming Industrial Epoxy Plastic Pumps
98061
Jabsco New Generation Close Coupled Self-Priming Industrial Epoxy Plastic Pumps 98061
Voltage: 115 VAC 60 Hz, 1 Ph-Impeller: Neoprene-Shaft Seal-Mechanical Carbon/Nitrile: Shaft Material-Epoxy Encap SS: Motor-3/4 HP TEFC 1750 rpm: Size-9-1/4 x 9 x 16-1/2: Weight-35.0 lbs

Voltage: 115 VAC 60 Hz, 1 Ph-Impeller: Neoprene-Shaft Seal-Mechanical Carbon/Nitrile: Shaft Material-Epoxy Encap SS: Motor-3/4 HP TEFC 1750 rpm: Size-9-1/4 x 9 x 16-1/2: Weight-35.0 lbs

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 98061
Product Name Jabsco New Generation Close Coupled Self-Priming Industrial Epoxy Plastic Pumps
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 12.6 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 7.00 HP
View Details
Dual Seal Variable Volume Precision Dispense Pump -  - Lee Co. (The)
Specs
Pump Type Variable Dispense Volume Pumps
Power Source Stepper Motor
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details