U.S. Plastic Corporation GoatThroat Pumps 93147

Description
With an 8 - 10 year life expectancy, the spill-proof, leak-proof GoatThroat Pumps series helps to meet worker safety and environmental compliance goals. They safely deliver over 950 liquids from 5 gallon to 55 gallon containers. Pressurize the container and then dispense acids, solvents, caustics and oils as easily as opening and closing a faucet. Delivers up to 4 gallons per minute depending on viscosity. Operating temperature 32 F to 110 F. All polypropylene construction eliminates fumes. 93146 (red) has Nitrile components for use with most oils and petroleum based liquids. 93147 (blue) has EPDM components for use with most soaps and caustics. 93148 (green) has Viton components for use with most solvents and aggressive chemicals. Discharge is 1/2" I.D. for 1/2" or 5/8" I.D. tubing. Components meet FDA standards and RoHS requirements.
Description
With an 8 - 10 year life expectancy, the spill-proof, leak-proof GoatThroat Pumps series helps to meet worker safety and environmental compliance goals. They safely deliver over 950 liquids from 5 gallon to 55 gallon containers. Pressurize the container and then dispense acids, solvents, caustics and oils as easily as opening and closing a faucet. Delivers up to 4 gallons per minute depending on viscosity. Operating temperature 32 F to 110 F. All polypropylene construction eliminates fumes. 93146 (red) has Nitrile components for use with most oils and petroleum based liquids. 93147 (blue) has EPDM components for use with most soaps and caustics. 93148 (green) has Viton components for use with most solvents and aggressive chemicals. Discharge is 1/2" I.D. for 1/2" or 5/8" I.D. tubing. Components meet FDA standards and RoHS requirements.

Suppliers

Company
Product
Description
Supplier Links
GoatThroat Pumps - 93147 - U.S. Plastic Corporation
Lima, OH, USA
GoatThroat Pumps
93147
GoatThroat Pumps 93147
With an 8 - 10 year life expectancy, the spill-proof, leak-proof GoatThroat Pumps series helps to meet worker safety and environmental compliance goals. They safely deliver over 950 liquids from 5 gallon to 55 gallon containers. Pressurize the container and then dispense acids, solvents, caustics and oils as easily as opening and closing a faucet. Delivers up to 4 gallons per minute depending on viscosity. Operating temperature 32 F to 110 F. All polypropylene construction eliminates fumes. 93146 (red) has Nitrile components for use with most oils and petroleum based liquids. 93147 (blue) has EPDM components for use with most soaps and caustics. 93148 (green) has Viton components for use with most solvents and aggressive chemicals. Discharge is 1/2" I.D. for 1/2" or 5/8" I.D. tubing. Components meet FDA standards and RoHS requirements.

With an 8 - 10 year life expectancy, the spill-proof, leak-proof GoatThroat Pumps series helps to meet worker safety and environmental compliance goals. They safely deliver over 950 liquids from 5 gallon to 55 gallon containers. Pressurize the container and then dispense acids, solvents, caustics and oils as easily as opening and closing a faucet. Delivers up to 4 gallons per minute depending on viscosity. Operating temperature 32 F to 110 F. All polypropylene construction eliminates fumes. 93146 (red) has Nitrile components for use with most oils and petroleum based liquids. 93147 (blue) has EPDM components for use with most soaps and caustics. 93148 (green) has Viton components for use with most solvents and aggressive chemicals. Discharge is 1/2" I.D. for 1/2" or 5/8" I.D. tubing. Components meet FDA standards and RoHS requirements.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 93147
Product Name GoatThroat Pumps
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMb 16.13 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 29.50 HP
View Details
Sealless Magnetic Driven Centrifugal Pumps Type KMB/KMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 308.201 GPM (1167.43 L/min)
View Details
30 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details