U.S. Plastic Corporation Flammable Fluid Pumps 98102

Description
For a pump that can pass the acid test, consider the new Sandpiper S Nonmetallic Pump Series. Rugged, all bolted construction. No clamps. Specially-coated, chemically-resistant hardware. 1/2" FPT Intake/1" MPT Discharge.
Description
For a pump that can pass the acid test, consider the new Sandpiper S Nonmetallic Pump Series. Rugged, all bolted construction. No clamps. Specially-coated, chemically-resistant hardware. 1/2" FPT Intake/1" MPT Discharge.

Suppliers

Company
Product
Description
Supplier Links
Flammable Fluid Pumps - 98102 - U.S. Plastic Corporation
Lima, OH, USA
Flammable Fluid Pumps
98102
Flammable Fluid Pumps 98102
For a pump that can pass the acid test, consider the new Sandpiper S Nonmetallic Pump Series. Rugged, all bolted construction. No clamps. Specially-coated, chemically-resistant hardware. 1/2" FPT Intake/1" MPT Discharge.

For a pump that can pass the acid test, consider the new Sandpiper S Nonmetallic Pump Series. Rugged, all bolted construction. No clamps. Specially-coated, chemically-resistant hardware. 1/2" FPT Intake/1" MPT Discharge.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 98102
Product Name Flammable Fluid Pumps
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMa 11.3 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 3.00 HP
View Details
Process Pump ANSI to API 685 series PRM -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 507.6 psi (357 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
LPL Series Fixed Volume Dispense Pumps -  - Lee Co. (The)
Specs
Pump Type Fixed Dispense Volume Pumps
Power Source Solenoid
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details