U.S. Plastic Corporation Datasheets for AC Motors
AC motors include single, multiphase, universal, induction, synchronous, and gear motors. They also include servomotors.
AC Motors: Learn more
| Product Name | Notes |
|---|---|
| Motor Design: Capacitor Start. Motor Enclosure Design: Totally Enclosed Fan-Cooled. HP: 1/3. Nameplate RPM: 1725. Frame: 56. Voltage: 115/208-230. Hz: 60. Phase: 1. Mounting: Base. Motor Thermal Protection: Auto. Insulation... | |
| Motor Design: Capacitor-Start. Motor Enclosure Design: Totally Enclosed Fan-Cooled. HP: 1/2. Nameplate RPM: 1725. Frame: 56. Voltage: 115/208-230. Hz: 60. Phase: 1. Full Load Amps: 8.0/4.0-4.0. Number of Speeds: 1. | |
| Motor Design: Split-Phase. Motor Enclosure Design: Open Dripproof. HP: 1/2. Nameplate RPM: 1725. Frame: 56. Voltage: 115. Hz: 60. Phase: 1. Full Load Amps: 8.1. Number of Speeds: 1. Mounting:... | |
| Motor Design: Split-Phase. Motor Enclosure Design: Open Dripproof. HP: 1/3. Nameplate RPM: 1725. Frame: 48Z. Voltage: 115. Hz: 60. Phase: 1. Full Load Amps: 7. Number of Speeds: 1. Mounting:... |