U.S. Plastic Corporation Datasheets for Globe Valves
Globe valves are linear motion valves with rounded bodies, from which their name is derived. They are widely used in industry to regulate fluid flow in both on/off and throttling service.
Globe Valves: Learn more
| Product Name | Notes |
|---|---|
| Hayward angle globe valves are used in tight spaces where a 90 degree change in flow direction is needed and there is insufficient room for extra fittings. Globe valves are... | |
| Hayward angle globe valves are used in tight spaces where a 90change in flow direction is needed and there is insufficient room for extra fittings. Globe valves are ideal for... | |
| Positive shut-off. Used for efficient throttling of flow. Displays excellent flow regulating characteristics throughout the entire lift of the disc. All sizes rated for full vacuum service. PVC body, EPDM... | |
| The Chemtrol angle valve is used where a higher pressure-drop is desirable. One of its more common applications is as a pump by-pass control valve. Malleable glass reinforced PTFE seat... |