U.S. Plastic Corporation Datasheets for Material Handling Carts and Trucks
Industrial carts and industrial trucks are used to transport equipment or materials within the premises of a facility. They are frequently manually propelled, but motorized version are manufactured. An assortment of carts and trucks are available for a multitude of cargo operations.
Material Handling Carts and Trucks: Learn more
| Product Name | Notes |
|---|---|
| 33" H x 42-3/4" L x 28" W. Max. capacity 400 lbs. | |
| 36-1/2" H x 48" L x 34-1/8" W. Max. capacity 600 lbs. | |
| 37-7/8"L x 19-3/16"W x 33-5/16"H. 500 lb. max. capacity; 250 lb. shelf capacity. Does not come with hooks. | |
| 38" x 19-1/4" x 33-3/8" | |
| 39-1/4"L x 17-7/8"W x 33-1/4"H, 500 lb. capacity. | |
| 43-7/8"L x 25-5/8"W x 33-5/16"H. 500 lb. max. capacity; 250 lb. shelf capacity. | |
| 45-1/4"L x 25-7/8"W x 33-1/4"H, 500 lb. capacity. | |
| 45-1/4"L x 25-7/8"W x 33-1/4"H, 500# capacity. | |
| 450 lb. Capacity. 56-3/4" x 28" x 38-5/8". | |
| 54"L x 25-1/4"W x 36"H. 500 lb. max. capacity; 250 lb. shelf capacity. | |
| A complete system solution for your microfiber cleaning needs. Flexible, high capacity storage solutions and tool organization. 5 cu. ft. of storage space. Features Lock N Go bucket attachment. Rubber... | |
| Attach to your hoist or crane for quick, sure below-hook drum handling. Provides controlled high-level pouring above your reach. Allows 360 drum tilt control in both directions. Saves time, reduces... | |
| Available in a variety of sizes to handle any presentation need. Available in 33", 42", and 48" heights. Available locking cabinet provides extra security. Wire management details help organize wires... | |
| Bin Cart allows for mobile, easy organization and parts retrieval. Double-sided rails can be picked from both sides! Keep complete sets of tools and parts to any job on this... | |
| Built for durability and efficient mobility of heavy loads. Complete range of models for versatility. Sturdy structural foam construction wont rust, dent, chip, peel, or splinter, warp or discolor like... | |
| Constructed from injection molded, engineered thermoplastic resin that will not chip, warp, crack, rust, or peel. Each model has two - 20 gauge steel cabinets that lock to secure your... | |
| Designed for comfort and control. Made to withstand demanding environments, the Rubbermaid Cube Truck combines style with strength to move refuse and bulk materials with ease and efficiency. All plastic... | |
| Dimensions: 46"L x 21-3/4"W x 38-3/8"H | |
| Drum carrier with geared chain for remote operation. Adds safety accurate hand tipping operations at any height or location. Cuts labor and minimizes spillage. Saddle for 55 gallon drums. | |
| Durable and attracive carts storage and trsnportation for "front -of-house" use. Aluminum uprights and molded chelves engineered for durablilty and appearance. Non-marking 4" swivel casters. Wide shelves are sized to... | |
| Durable and attractive carts storage and transportation for "front -of-house" use. Aluminum uprights and molded shelves engineered for durability and appearance. Non-marking 4" swivel casters. Wide shelves are sized to... | |
| Durable structural foam construction won't rust, dent, chip or peel. Rounded corners protect walls, furniture and equipment. 5" non-marking, quiet casters, 2 fixed and 2 swivel with full locking mechanism... | |
| Durable, easy to maneuver basket truck efficiently transports large, bulk loads, then conveniently collapses to minimize storage footprint. Robust stainless steel, powder coated frame prevents rusting and supports 220 lbs. | |
| Economical and easy to use. Trim strong all steel welded construction. Has 10" rubber mold-on wheels. Will ship knocked down for UPS shipping. It will handle 55 Gallon, 30 gallon... | |
| Features a double welded 1-1/4" diameter steel frame for years of wear. Breaking back drums is almost effortless with the replaceable floating, spring loaded axle. Specially designed toe pads greatly... | |
| Flat top service is great for blueprints, reports, packing lists and much more. Rugged, heavy duty carts are ideal in any industrial, janitorial and commercial applications. Carts will not rust,... | |
| Flexible, high capacity storage solutions and tool organization. 5 cu. ft. of storage space. Features Lock N Go bucket attachment. Rubber tool grips hold handles upright. Includes two removable 10... | |
| Flip its side gates down and the ProCart is a flat-top cart-perfect for sliding boxes on and off the shelves. Quickly flip its side gates up and the ProCart is... | |
| For moving, storing and dispensing of liquids from a 55 gallon drum. Drum can be picked up from either side and spigot rotated to bottom of drum. | |
| Handle folds flat for easy storage. Reinforced steel deck with non-skid vinyl deck surface. 4" Ball bearing casters, (2 rigid, 2 swivel). Flexible plastic bumper. | |
| Heavy duty wire shelving mobile carts resist corrosion, prevent the build up of dust and dirt, improve the visibility of stored parts and allow for sprinkler penetration and ventilation. Units... | |
| High capacity bags with universal recycling symbol (sold separately) provide multi-stream waste sortation for efficient, cost-effective recycling. Compact footprint only 22" wide for easy mobility inside tight spaces. Rubber tool... | |
| Industrial strength cart is ideal for many industrial and commercial material handling applications. Handle tray offers drink holder and other small compartments for small, frequently used parts. Set of 2... | |
| Kontrol-Karrier Heavy Duty Below Hook Drum Carrier allows you to lift, move and pour a drum weighing up to 1500 lbs. or a half full drum up to 800 lbs. | |
| Ladder carts provide greater mobility, enhanced access, safe ladder handling, and minimal storage requirements. Commercial-grade hybrid construction of powder-coated steel and Rubbermaid structural foam holds up to 500 pounds. Compact... | |
| Moves productivity right to the work site a total tool storage and mobile workbench system. Four compartmentalized boxes store assorted parts and hardware.. Two storage bins hold essential hand tools... | |
| Multi-purpose hand truck for carting 5-gallon pails have cross straps with supporting arms hold the pails in place while in transit. Welded, 1" structural pipe frame with 1/8" walls and... | |
| One cart, two ways. Improve productivity and reduce labor cost with the new convertible utility cart. This multifunction cart converts from a utility cart to a platform truck in just... | |
| Plastic box trucks are useful for storing, protecting and transporting bulky, heavy materials. Built of low density molded polyethylene, trucks are easy to keep clean. One-piece seamless molded construction assures... | |
| Plastic Box Trucks are useful for storing, protecting or transporting almost any bulky, heavy material. Built of one-piece molded polyethylene, trucks are easy to keep clean. No corners or seams... | |
| Rugged, heavy duty carts are ideal in any industrial, janitorial and commercial applications. Carts will not rust, dent, chip or peel and are impervious to most chemicals making them easy... | |
| Rugged, heavy duty carts are ideal in any industrial, janitorial and commercial applications. Tool holder accessory allows you to keep your tools handy and organized. Carts will not rust, dent,... | |
| Special chine hook permits use of fiber and wooden drums as well as steel of varying heights and diameters. Cradling design holds the load securely on inclines, uneven floors and... | |
| The 3 Drawer Cart features three see-through drawers that allow for easy identification of contents. This cart is ideal for use in the office, bedroom or bathroom. Casters are included... | |
| The 3 Drawer Wide Cart features three wide, see-through drawers that allow for easy identification of contents. This cart is ideal for organizing clothing and linens in the bedroom and... | |
| The ideal truck for moving open top, full barrels without spilling the contents. Used extensively by petroleum industry and others. | |
| The ingredient bins features quick one handed access while stacked and integrated measuring tool increases preparation efficiency, space optimization, and promotes food safety compliance. Maximize your storage capacity. Prosave carts... | |
| The Overpack Drum Truck features a double welded 1-1/4 diameter steel frame for years of wear. Specially designed toe pads greatly minimize the chance of puncture when handling overpacks. Locking... | |
| The Poly-Trux 300 Series tilt trucks handle up to 2,000 pounds and roll easily with ergonomically engineered designs. These tilt trucks are in use all over the world as an... | |
| The Ultra 2 Drawer Cart features clear, stylized, textured drawer fronts with see-through sides that allow items to be quickly identified. The attractive styling makes them an ideal organizing solution... | |
| These High Capacity Tub Carts are made of high density polyethylene structural foam molded plastic shelves and legs that won't stain, scratch, dent or rust. Features an ergonomic push handle... | |
| This sturdy utility cart made of dependable structural foam construction that wont rust, dent, chip or peel. The rounded corners protect walls and furniture. The cart is lightweight and maneuvers... | |
| Three tub shelf utility cart featuring tubs that are 2-3/4" deep and have a 300 lbs. weight capacity. Includes four heavy duty 4 casters, two with locking brake. Casters are... | |
| Three tub shelf utility cart featuring tubs that are 2-3/4" deep and have a 400 lbs. weight capacity. Includes four heavy duty 4 casters, two with locking brake. Casters are... | |
| Top shelf is solid textured surface great for equipment or tools. The three 24" L x 18" W shelves have a 1/4" safety retaining lip and a raised texture surface... | |
| Transporting 55 gallon drums, 5 gallon pails, paint cans and other materials around your plant has never been easier. Poly-Spillcart eliminates the risk of spills during transport with its 57-gallon... | |
| Two drum capacity of 1600 lbs. or stacked capacity of 6400 lbs. Three drum has capacity of 2400 lbs or stacked capacity of 9600 lbs. | |
| Utility cart with 3" swivel casters and end panels. 33 5/8" x 18 5/8" x 36 5/8". 150 lb capacity. Cart is black in color. | |
| Utility cart with 3" swivel casters and end panels. 33 5/8" x 18 5/8" x 36 5/8". 150 lb capacity. Cart is platinum in color. | |
| Utility cart with 4" swivel casters and brushed aluminum uprights. 33 5/8" x 18 5/8" x 37 3/4". 200 lb capacity. Cart is black in color. | |
| Utility cart with 4" swivel casters and brushed aluminum uprights. 33 5/8" x 18 5/8" x 37 3/4". 200 lb capacity. Cart is off white in color. | |
| Utility cart with 4" swivel casters and brushed aluminum uprights. 33 5/8" x 18 5/8" x 37 3/4". 200 lb capacity. Cart is platinum in color. | |
| Versatile, durable carts perform a wide variety of tasks. Easy-to-clean smooth surfaces. Swivel casters for easy mobility. Rubber casters and plastic construction help eliminate noise. User-friendly handles on each end... |