U.S. Plastic Corporation Big John Submersible Pumps 95095

Description
For residential and light commercial use, the Model 6 Series sump pumps provide efficient and reliable service. Pumps feature a 1 1/2" discharge with a maximum lift of 18/. Polycarbonate cover and polypropylene volute-base. Fluid systems design parameters include the following. Cast iron pump housings with protective epoxy coating for corrosion and rust resistance. Oil filled motor housing for lifetime lubrication and rapid heat dissipation. Stainless steel screws, bolts, and handle. Mechanical seals (stainless steel spring, nitrile parts, carbon and ceramic faces). Thermal overload protection. Manual and automatic models. Automatic operation with pressure switch operates pump when water level is between 7" and 10". Pump shuts off when water level falls to between 1" and 4". (Pressure switch is non-adjustable). #95081 features an automatic operation with piggyback remote float switch operates pump at a 9" to 10 1/2" water level. Shuts pump off in 2" to 3" of water. Pumping range is adjustable.
Description
For residential and light commercial use, the Model 6 Series sump pumps provide efficient and reliable service. Pumps feature a 1 1/2" discharge with a maximum lift of 18/. Polycarbonate cover and polypropylene volute-base. Fluid systems design parameters include the following. Cast iron pump housings with protective epoxy coating for corrosion and rust resistance. Oil filled motor housing for lifetime lubrication and rapid heat dissipation. Stainless steel screws, bolts, and handle. Mechanical seals (stainless steel spring, nitrile parts, carbon and ceramic faces). Thermal overload protection. Manual and automatic models. Automatic operation with pressure switch operates pump when water level is between 7" and 10". Pump shuts off when water level falls to between 1" and 4". (Pressure switch is non-adjustable). #95081 features an automatic operation with piggyback remote float switch operates pump at a 9" to 10 1/2" water level. Shuts pump off in 2" to 3" of water. Pumping range is adjustable.

Suppliers

Company
Product
Description
Supplier Links
Big John Submersible Pumps - 95095 - U.S. Plastic Corporation
Lima, OH, USA
Big John Submersible Pumps
95095
Big John Submersible Pumps 95095
For residential and light commercial use, the Model 6 Series sump pumps provide efficient and reliable service. Pumps feature a 1 1/2" discharge with a maximum lift of 18/. Polycarbonate cover and polypropylene volute-base. Fluid systems design parameters include the following. Cast iron pump housings with protective epoxy coating for corrosion and rust resistance. Oil filled motor housing for lifetime lubrication and rapid heat dissipation. Stainless steel screws, bolts, and handle. Mechanical seals (stainless steel spring, nitrile parts, carbon and ceramic faces). Thermal overload protection. Manual and automatic models. Automatic operation with pressure switch operates pump when water level is between 7" and 10". Pump shuts off when water level falls to between 1" and 4". (Pressure switch is non-adjustable). #95081 features an automatic operation with piggyback remote float switch operates pump at a 9" to 10 1/2" water level. Shuts pump off in 2" to 3" of water. Pumping range is adjustable.

For residential and light commercial use, the Model 6 Series sump pumps provide efficient and reliable service. Pumps feature a 1 1/2" discharge with a maximum lift of 18/. Polycarbonate cover and polypropylene volute-base. Fluid systems design parameters include the following. Cast iron pump housings with protective epoxy coating for corrosion and rust resistance. Oil filled motor housing for lifetime lubrication and rapid heat dissipation. Stainless steel screws, bolts, and handle. Mechanical seals (stainless steel spring, nitrile parts, carbon and ceramic faces). Thermal overload protection. Manual and automatic models. Automatic operation with pressure switch operates pump when water level is between 7" and 10". Pump shuts off when water level falls to between 1" and 4". (Pressure switch is non-adjustable). #95081 features an automatic operation with piggyback remote float switch operates pump at a 9" to 10 1/2" water level. Shuts pump off in 2" to 3" of water. Pumping range is adjustable.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 95095
Product Name Big John Submersible Pumps
Pump Type Submersible Pump
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - Standard Duty Non-Metallic AODD Ball Valve Pumps - S15 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.000 to 100.000 GPM (0.00 to 378.79 L/min)
Discharge Size 1.500 inch (38.1 mm)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Hand Pump KC1-H47E-HP - KC1-H47E-HP - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details