U.S. Plastic Corporation March MDX-MT3 and MDK-MT3 Metal-Less Magnetic Drive Pump-Model 94006

Description
Applications include coffee dispensers, aquariums, bio-medical, dryers, ice makers, electrostatic painting, photographic processing, and vending equipment. Choice of Kynar or Ryton pump and impeller-magnet housing. Impeller thrust washers ceramic. Motor is heavy duty for continuous duty. Open motor, 3 ft. cord, no plug. Not self-priming. All pumps: Max. liquid temperature for Ryton 190F, Kynar 200F. Max. internal pressure 75 PSI. 1/2" MPT inlet and outlet. Max. head 16'. 7.6 max. GPM.
Description
Applications include coffee dispensers, aquariums, bio-medical, dryers, ice makers, electrostatic painting, photographic processing, and vending equipment. Choice of Kynar or Ryton pump and impeller-magnet housing. Impeller thrust washers ceramic. Motor is heavy duty for continuous duty. Open motor, 3 ft. cord, no plug. Not self-priming. All pumps: Max. liquid temperature for Ryton 190F, Kynar 200F. Max. internal pressure 75 PSI. 1/2" MPT inlet and outlet. Max. head 16'. 7.6 max. GPM.

Suppliers

Company
Product
Description
Supplier Links
March MDX-MT3 and MDK-MT3 Metal-Less Magnetic Drive Pump-Model - 94006 - U.S. Plastic Corporation
Lima, OH, USA
March MDX-MT3 and MDK-MT3 Metal-Less Magnetic Drive Pump-Model
94006
March MDX-MT3 and MDK-MT3 Metal-Less Magnetic Drive Pump-Model 94006
Applications include coffee dispensers, aquariums, bio-medical, dryers, ice makers, electrostatic painting, photographic processing, and vending equipment. Choice of Kynar or Ryton pump and impeller-magnet housing. Impeller thrust washers ceramic. Motor is heavy duty for continuous duty. Open motor, 3 ft. cord, no plug. Not self-priming. All pumps: Max. liquid temperature for Ryton 190F, Kynar 200F. Max. internal pressure 75 PSI. 1/2" MPT inlet and outlet. Max. head 16'. 7.6 max. GPM.

Applications include coffee dispensers, aquariums, bio-medical, dryers, ice makers, electrostatic painting, photographic processing, and vending equipment. Choice of Kynar or Ryton pump and impeller-magnet housing. Impeller thrust washers ceramic. Motor is heavy duty for continuous duty. Open motor, 3 ft. cord, no plug. Not self-priming. All pumps: Max. liquid temperature for Ryton 190F, Kynar 200F. Max. internal pressure 75 PSI. 1/2" MPT inlet and outlet. Max. head 16'. 7.6 max. GPM.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 94006
Product Name March MDX-MT3 and MDK-MT3 Metal-Less Magnetic Drive Pump-Model
Pump Type Magnetic Drive Pump
Unlock Full Specs
to access all available technical data

Similar Products

PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details