U.S. Plastic Corporation Datasheets for Immersion Heaters
Immersion heaters are used in applications that require immersing the heater in the substance to be heated.
Immersion Heaters: Learn more
| Product Name | Notes |
|---|---|
| Hot Zone: 16", Overall Length: 23" | |
| Hot Zone: 20", Overall Length: 29" | |
| Hot Zone: 25", Overall Length: 35" | |
| Hot Zone: 30", Overall Length: 40" | |
| Inert to most aqueous acid, alkaline, anodizing and pickling solutions up to 212F. Heavy wall fluoropolymer (PTFE) covered stainless steel element reduces permeation and eliminates the need for gas purge... | |
| Overall Length: 12" | |
| Overall Length: 18" | |
| Overall Length: 25" | |
| Overall Length: 32" | |
| Overall Length: 40" | |
| Overall Length: 48" | |
| Overall Length: 8" |