U.S. Plastic Corporation Datasheets for Nuts
Nuts are a type of hardware fastener with a tapped inner diameter. They are used with a mating threaded bolt or rod to secure components. There are many sizes and varieties of nuts; each with a particular fastening purpose. Some nuts can be applied without tools, and others may have special designs to prevent the nut from loosening.
Nuts: Learn more
| Product Name | Notes |
|---|---|
| 3/8" Compression Nut LQ6 Chrome Plated Brass Valve Body is 2.50" long and 1.185" high. Tubing size: 3/8" ID x 1/2" OD | |
| 3/8" Compression Nut LQ6 Chrome Plated Brass Valve Insert is 2.52" long and 1.025" high. Tubing size: 3/8" ID x 1/2" OD | |
| These 440 Nylon Cap Nuts are .250" across flats and .280" height. | |
| These 632 Nylon Cap Nuts are .305" across flats and .345" height. | |
| These 832 Nylon Cap Nuts are .330" across flats and .375" height. | |
| These PVC hex cap unslotted nuts and washers are lightweight, non-corrosive, vibration resistant, and anti-magnetic. The maximum temperature is 140 F. |