U.S. Plastic Corporation March TE-5.5C-MD and TE-5.5K-MD Magnetic Drive Pumps 94026

Description
The first in the March line to employ an involute design with a closed impeller magnet assembly. They can deliver a maximum flow of 30 GPM and are capable of serving applications with a maximum head of 41. Max temp: polypropylene 190F, Kynar 200F. Uses range from icemakers to fill processors and silver recovery systems. Units with Kynar plastic construction can handle strong halogen solutions and certain chromic or sulfuric acid solutions. Or use the polypropylene for wetted materials. TEFC motor. 1" FPT inlet and 3/4" MPT outlet.
Description
The first in the March line to employ an involute design with a closed impeller magnet assembly. They can deliver a maximum flow of 30 GPM and are capable of serving applications with a maximum head of 41. Max temp: polypropylene 190F, Kynar 200F. Uses range from icemakers to fill processors and silver recovery systems. Units with Kynar plastic construction can handle strong halogen solutions and certain chromic or sulfuric acid solutions. Or use the polypropylene for wetted materials. TEFC motor. 1" FPT inlet and 3/4" MPT outlet.

Suppliers

Company
Product
Description
Supplier Links
March TE-5.5C-MD and TE-5.5K-MD Magnetic Drive Pumps - 94026 - U.S. Plastic Corporation
Lima, OH, USA
March TE-5.5C-MD and TE-5.5K-MD Magnetic Drive Pumps
94026
March TE-5.5C-MD and TE-5.5K-MD Magnetic Drive Pumps 94026
The first in the March line to employ an involute design with a closed impeller magnet assembly. They can deliver a maximum flow of 30 GPM and are capable of serving applications with a maximum head of 41. Max temp: polypropylene 190F, Kynar 200F. Uses range from icemakers to fill processors and silver recovery systems. Units with Kynar plastic construction can handle strong halogen solutions and certain chromic or sulfuric acid solutions. Or use the polypropylene for wetted materials. TEFC motor. 1" FPT inlet and 3/4" MPT outlet.

The first in the March line to employ an involute design with a closed impeller magnet assembly. They can deliver a maximum flow of 30 GPM and are capable of serving applications with a maximum head of 41. Max temp: polypropylene 190F, Kynar 200F. Uses range from icemakers to fill processors and silver recovery systems. Units with Kynar plastic construction can handle strong halogen solutions and certain chromic or sulfuric acid solutions. Or use the polypropylene for wetted materials. TEFC motor. 1" FPT inlet and 3/4" MPT outlet.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 94026
Product Name March TE-5.5C-MD and TE-5.5K-MD Magnetic Drive Pumps
Pump Type Magnetic Drive Pump
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Power Pack Pump/Motor Combinations - HE1000 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source DC; 12 VDC, 24 VDC
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details