U.S. Plastic Corporation March MDX-MT3 and MDK-MT3 Metal-Less Magnetic Drive Pump-Model 94001

Description
Applications include coffee dispensers, aquariums, bio-medical, dryers, ice makers, electrostatic painting, photographic processing, and vending equipment. Choice of Kynar or Ryton pump and impeller-magnet housing. Impeller thrust washers ceramic. Motor is heavy duty for continuous duty. Open motor, 3 ft. cord, no plug. Not self-priming. All pumps: Max. liquid temperature for Ryton 190F, Kynar 200F. Max. internal pressure 75 PSI. 1/2" MPT inlet and outlet. Max. head 16'. 7.6 max. GPM.
Description
Applications include coffee dispensers, aquariums, bio-medical, dryers, ice makers, electrostatic painting, photographic processing, and vending equipment. Choice of Kynar or Ryton pump and impeller-magnet housing. Impeller thrust washers ceramic. Motor is heavy duty for continuous duty. Open motor, 3 ft. cord, no plug. Not self-priming. All pumps: Max. liquid temperature for Ryton 190F, Kynar 200F. Max. internal pressure 75 PSI. 1/2" MPT inlet and outlet. Max. head 16'. 7.6 max. GPM.

Suppliers

Company
Product
Description
Supplier Links
March MDX-MT3 and MDK-MT3 Metal-Less Magnetic Drive Pump-Model - 94001 - U.S. Plastic Corporation
Lima, OH, USA
March MDX-MT3 and MDK-MT3 Metal-Less Magnetic Drive Pump-Model
94001
March MDX-MT3 and MDK-MT3 Metal-Less Magnetic Drive Pump-Model 94001
Applications include coffee dispensers, aquariums, bio-medical, dryers, ice makers, electrostatic painting, photographic processing, and vending equipment. Choice of Kynar or Ryton pump and impeller-magnet housing. Impeller thrust washers ceramic. Motor is heavy duty for continuous duty. Open motor, 3 ft. cord, no plug. Not self-priming. All pumps: Max. liquid temperature for Ryton 190F, Kynar 200F. Max. internal pressure 75 PSI. 1/2" MPT inlet and outlet. Max. head 16'. 7.6 max. GPM.

Applications include coffee dispensers, aquariums, bio-medical, dryers, ice makers, electrostatic painting, photographic processing, and vending equipment. Choice of Kynar or Ryton pump and impeller-magnet housing. Impeller thrust washers ceramic. Motor is heavy duty for continuous duty. Open motor, 3 ft. cord, no plug. Not self-priming. All pumps: Max. liquid temperature for Ryton 190F, Kynar 200F. Max. internal pressure 75 PSI. 1/2" MPT inlet and outlet. Max. head 16'. 7.6 max. GPM.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 94001
Product Name March MDX-MT3 and MDK-MT3 Metal-Less Magnetic Drive Pump-Model
Pump Type Magnetic Drive Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 11.4-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 4.00 HP
View Details
Circulation Pumps Series NKX -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump
Liquid Flow 4402.867 GPM (16677.53 L/min)
Media Temperature 644 F (340 C)
View Details
Dual Seal Variable Volume Precision Dispense Pump -  - Lee Co. (The)
Specs
Pump Type Variable Dispense Volume Pumps
Power Source Stepper Motor
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details